- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | ELV | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 720226FX LAPP | 55 |
| Datasheet | 11 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPIC® | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP44 | - | 30A | - | - | 250V | cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cable Clamp, Cover, Strain Relief | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() PX0716/48 Bulgin | In Stock | - | Datasheet | 24 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | 70°C | -20°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | - | - | cULus | 6 | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 33.80mm x 50.70mm | - | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0159 Schurter Inc. | 62 | - | - | 13 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | PA6 | Polyamide | 10.399994g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6061 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | 10A | - | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 19.90mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | - | 15A | 3 | Unfiltered - Commercial | No | - | - | - | - | V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP20, IP30 | ||
![]() FN9222E-1-06 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 66.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6100.9100 Schurter Inc. | 105 |
| - | 14 Weeks | - | - | Panel, Rivet, Screw | Rivet | - | POLYETHYLENE | - | 7.700014g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6100-9 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | 15A | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() GSP1.9111.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | 3 | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | 250V | 15A | SNAP | - | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.0014 Schurter Inc. | In Stock | - | - | 13 Weeks | - | - | Termination | - | - | - | - | 15.4g | - | - | - | - | - | 250V | - | - | - | - | KEB1 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301470173 Molex | 2424 |
| Datasheet | 9 Weeks | - | - | Wall | Wall Mount | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 30A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L14-30R | - | 30A | - | Unfiltered - Commercial | No | - | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 6160.0008 Schurter Inc. | 216 |
| - | 13 Weeks | - | - | Panel | Panel Mount | - | PA6 | Polyamide | 4.500005g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 2572 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | 2 | 70°C | -25°C | - | Male | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Right Angle | IP20 | - | 2.5A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 20.60mm x 12.00mm | - | - | - | 250V | 2.5A | SNAP | IEC 320-C8, Non-Polarized | 1 | 2.5A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 22.7mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.7500.1 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | PLASTIC | - | 12.000013g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | NO | NO | YES | - | - | - | Straight | IP40 | - | - | - | - | - | CCC, cURus, ENEC | 3 | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | - | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PS00XS000 TE Connectivity Corcom Filters | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 10A | 10A | - | 120VAC | 250VAC | Bulk | 2009 | P, Chameleon, Corcom | - | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | 40°C | -10°C | - | - | - | 250V | - | - | - | - | - | - | Straight | - | - | 10A | - | - | 250V | CSA, UL, VDE | 3 | - | - | Variable Size | - | 250V | Compliant | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Conversion Clip, Voltage Selector | - | - | - | - | 0.031 ~ 0.083 0.79mm ~ 2.11mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1301410040 Molex | 7 |
| Datasheet | 11 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | 125V | - | - | Bulk | 2010 | Super-Safeway 130141 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | Cord-Clamp Strain Relief, Lighted | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0024 Schurter Inc. | 253 |
| - | 13 Weeks | - | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.899994g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | 10A | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BZV01/Z0000/01 Bulgin | 310 | - | Datasheet | 24 Weeks | - | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | Nylon | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2001 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | Black | Male | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | - | 31.5mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 34.40mm x 56.60mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 58.9mm | 34.4mm | 3mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301470144 Molex | 2556 |
| Datasheet | 9 Weeks | - | - | Wall | Wall Mount | - | - | - | - | - | - | - | - | 20A | 250V | - | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L6-20R | - | 20A | - | Unfiltered - Commercial | No | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PX0595/30/63 Bulgin | In Stock | - | Datasheet | 24 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | - | - | TIN | BRASS | 10A | - | - | 250VAC | - | Bulk | 2012 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.40mm x 19.80mm | - | - | - | - | - | - | IEC 320-C16 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 10/15A, 250/125VAC | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5150.0011.0 Schurter Inc. | 18 |
| Datasheet | - | - | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.5mm | 15A | - | TIN | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() S31S25A Altech Corporation | 50 |
| - | 8 Weeks | - | Nickel | - | - | - | - | Polyamide | - | - | - | Brass | - | - | 250V | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | - | MAINS POWER CONNECTOR | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301490037 Molex | 7 |
| Datasheet | 11 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 20A | - | - | 250V | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NON-NEMA (4P4W) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1301490015 Molex | 7 |
| Datasheet | 11 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | - | - | 277VAC | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | NEMA L7-15R | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |