- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Weight | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Depth | Current Rating | Shell Finish | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Max Voltage Rating (AC) | Coupling Type | Connector Style | Current | Number of Poles | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC12.5202.201 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | 64.000012g | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | 250V | SNAP | IEC 320-C14 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.2202.131 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | IEC 320-C18 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.5222.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | 64.000012g | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 250V | SNAP | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC12.5232.101 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | 60.000008g | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 250V | - | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4710.2254 Schurter Inc. | 123 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 6610.5254 Schurter Inc. | 56 |
| - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | 15A | - | 250VAC | Bulk | 6610 | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 32.80mm x 24.30mm | - | - | IEC 320-2-2/F | 15A | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() 4710.4253 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.5154 Schurter Inc. | 50 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.5254 Schurter Inc. | 73 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 4710.1256 Schurter Inc. | 74 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DC12.1202.121 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | IEC 320-C18 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.2202.021 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | IEC 320-C18 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.2202.121 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | IP40 | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | IEC 320-C18 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.4222.001 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | 64.000012g | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 250V | SNAP | - | - | - | - | - | No | - | - | - | 6A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4710.4254 Schurter Inc. | 116 |
| Datasheet | 20 Weeks | - | Panel Mount, Snap-In | - | - | - | 16A | 20A | - | 250VAC | Bulk | 4710 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | IEC 320-2-2/J | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 5220.0223.7 Schurter Inc. | 17 |
| Datasheet | 10 Weeks | Panel | - | Module | - | 56.699046g | 2A | 2A | - | 250VAC | Bulk | 5220 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | Male | - | - | - | - | - | - | - | - | IP40 | 57.6mm | 2A | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 32.00mm | - | - | IEC 320-C14 | 2A | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 44mm | 34mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() DC12.4222.101 Schurter Inc. | 26 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | 60.000008g | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 250V | - | - | - | - | - | - | No | - | - | - | 6A, 125/250VAC | Shielded, V-Lock Notch | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6162.0173 Schurter Inc. | 101 |
| Datasheet | 14 Weeks | - | - | - | - | - | 10A | 15A | - | - | - | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | CCC, cCSAus, ENEC, UR | - | - | - | - | - | IEC 320-C14 | - | - | - | - | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() GSF1.2204.41 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | Through Hole | - | Module | POLYETHYLENE | 16.400001g | - | - | - | 250VAC | Bulk | GSF1 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | IP40 | - | - | - | CCC, CSA, ENEC, UL | - | - | - | 250V | SNAP | IEC 320-C14 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5003.1336.1 Schurter Inc. | 15 |
| Datasheet | 12 Weeks | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | 39.999986g | 15A | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Wire Leads | EAR99 | Receptacle, Male Pins | 1MOhm | - | Female | STANDARDS: UL 94V-0; VDE | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | - | 61mm | 10A | TIN | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | Special - AMP MATE-N-LOK or Molex MLX | 10A | 3 | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |