- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC12.3202.131 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() DC12.5122.101 Schurter Inc. | 17 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | - | - | 1 | - | - | No | - | - | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() DC12.4232.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | SNAP | - | - | - | - | No | - | - | 6A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4710.2014 Schurter Inc. | 60 |
| Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | Black | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 250V | CCC, cURus, ENEC | 3 | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 1301410016 Molex | 18 | - | Datasheet | 3 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2010 | Super-Safeway 130141 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | Unfiltered - Commercial | No | No | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DC12.5122.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | - | 60.5mm | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | - | 1 | - | - | No | - | - | - | Shielded, V-Lock Notch | - | 44.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAPC322X Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | Nylon | - | NICKEL | COPPER ALLOY | - | - | - | - | Bulk | 1999 | RAPC | e3 | yes | Active | Not Applicable | Solder | - | Receptacle, Male Pins | 2 | 65°C | -55°C | - | Female | STANDARD: CSA; UL; SEMKO; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 8.5mm | 2 | Right Angle | - | 14.65mm | - | - | - | - | - | - | - | 250V | - | - | 5A | - | IEC 320-C8, Non-Polarized | 1 | 5A | Unfiltered - Commercial | No | - | - | - | - | - | 21mm | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 4710.6153 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 4710.4012 Schurter Inc. | 24 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 4710.2153 Schurter Inc. | 78 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() DC12.1202.021 Schurter Inc. | 42 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2 | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 1A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 6610.3016.03 Schurter Inc. | 49 |
| - | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 4710.3154 Schurter Inc. | 33 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 4710.3016 Schurter Inc. | 66 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() DC12.5132.101 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | - | - | - | - | - | No | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() 4710.3254 Schurter Inc. | 50 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() FN9222ES1B-10-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN382-6-.. Schaffner EMC Inc. | 69 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | Bulk | - | FN 380 | - | yes | Not For New Designs | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | 8548.90.01.00 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 56.5mm | 6A | 400Hz | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9233EB-12-06HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9233E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9222S1B-15-07 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 75 μH | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 |