- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6424.0251.12 Schurter Inc. | 24 |
| Datasheet | 14 Weeks | - | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | TIN | NOT SPECIFIED | 10A | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9263S1-6-06 Schaffner EMC Inc. | 105 |
| Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | 6A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.30mm x 33.30mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6182.0006 Schurter Inc. | 199 |
| - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | Polyamide | 12.319994g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 5091 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | STANDARDS: UL94V-0; CSA; VDE, QUICK CONNECT TERMINAL | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | 10A | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 45mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222R-15-06HI Schaffner EMC Inc. | 58 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.9mm | - | 15A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 780 μH | - | 250V | 15A | - | IEC 320-C16 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9260A-2-06 Schaffner EMC Inc. | 53 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2012 | FN 9260 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 2A | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | Safety Version | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() DC12.5232.001 Schurter Inc. | 41 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | - | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | 10A | - | 250V | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | SNAP | - | - | - | - | - | No | - | - | - | 10A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 862-06/001 Qualtek | 62 |
| Datasheet | 25 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | - | Bulk | 2007 | 862 | - | - | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 2.2MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 60Hz | 115V | CSA, UL, VDE | - | - | Rectangular - 66.04mm x 27.00mm | - | - | 1.3 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1301350303 Molex | 2517 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 15A | - | - | - | Bulk | - | Super-Safeway 130135 | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | 3 per connection (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CSA | 4 | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | Quad-Tap, Strain Relief | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | - | ||
![]() 1301490019 Molex | 7 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 10/15A | 250V | - | 125/250VAC | Bulk | 2016 | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PX0691/10/63 Bulgin | In Stock | - | Datasheet | 24 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | - | TIN | BRASS | 10A | - | - | 250VAC | - | Bulk | 2015 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 27.40mm x 19.80mm | - | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1153.11 Schurter Inc. | 226 |
| - | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 28.349523g | TIN/TIN COPPER | - | 10A | - | - | 250VAC | - | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | 250V | - | SCREW | IEC 320-C14 | - | 15A | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.1184 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EAC411040 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polycarbonate | - | - | - | 10A | - | - | 250VAC | - | Bulk | 1998 | EAC | - | - | Active | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 65°C | -55°C | - | - | - | - | - | - | - | - | - | 14.02mm | - | Straight | - | 23.9mm | - | - | - | - | - | - | - | Rectangular - 27.41mm x 19.79mm | - | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 31mm | - | 0.040 ~ 0.050 1.02mm ~ 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FN9299-10-06 Schaffner EMC Inc. | 38 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 153.999996g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 220nF | 250V | - | - | - | - | - | - | - | IP40 | 55.6mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 320 μH | - | - | - | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 87.2mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1301410036 Molex | 7 |
| - | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | - | - | - | Bulk | - | Super-Safeway 130141 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L6-20R | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 864-10/011 Qualtek | 46 |
| - | 36 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | 4/6A | - | - | 250VAC | - | Bulk | 2007 | 864 | - | - | Active | Not Applicable | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | 60Hz | 115V | CSA, UL, VDE | - | - | Rectangular - 28.96mm x 60.20mm | - | - | 1.6 mH | 450μA | 250V | 10A | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6100.4308 Schurter Inc. | 172 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.599997g | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.031 0.79mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP30 | ||
![]() SK-015A Delta Electronics | 2568 |
| Datasheet | 18 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | 2008 | SK | - | - | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | STANDARDS: CCC; CSA; SEMKO; VDE; UL 94V-0 | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 22.3mm | - | - | - | - | CCC, CSA, SEMKO, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | 250V | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PF0011/20/48 Bulgin | 30 |
| Datasheet | 24 Weeks | - | Panel Mount, Snap-In | Module | POLYAMIDE | Nylon | - | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 30.5mm | - | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | - | 31mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301550123 Molex | 2350 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 50A | - | - | - | Bulk | 2016 | 130155 | - | - | Active | - | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P4W) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | - | - | - |