- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06EB3 Delta Electronics | 7 |
| Datasheet | 18 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | EB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | Male | STANDARD: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 89.2mm | unknown | 6A | 30MHz | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 60.20mm | - | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | 65.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9222-10-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 225 μH | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 10NB3S Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | - | - | - | - | 115/250VAC | - | Bulk | 2008 | NB | - | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | STANDARDS: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | unknown | 10A | 30MHz | 115V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6250.5525 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | POLYETHYLENE | Thermoplastic | 14.999988g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6250/6255 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 1 | - | IP40 | - | - | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.50mm | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03NB3S Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | - | - | - | - | 115/250VAC | - | Bulk | 2002 | NB | - | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | STANDARDS: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | unknown | 3A | - | 115V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 860-06/018 Qualtek | In Stock | - | - | 31 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 860 | - | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | 460mV | CSA, UL, VDE | - | - | Rectangular - 28.50mm x 39.00mm | - | - | 800 μH | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 10NB4M Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2002 | NB | - | Active | 1 (Unlimited) | Solder Eyelet | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | CSA; UL | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 60mm | unknown | 10A | - | 115V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | 58mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PS0S0SS3A TE Connectivity Corcom Filters | In Stock | - | Datasheet | 25 Weeks | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | 3A | 3A | 250V | 120VAC | 250VAC | Bulk | 2009 | P, Corcom | - | Active | Not Applicable | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 40°C | -10°C | Male | - | - | 250V | - | - | - | - | - | Straight | - | - | - | 3A | 30MHz | 250V | CSA, UL, VDE | 2 | - | Variable Size | - | - | - | Compliant | 250μA | 250V | 3A | - | IEC 320-C14 | 1 | 3A | 3 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Conversion Clip, Shielded | - | - | 31.5mm | 0.031 ~ 0.114 0.79mm ~ 2.90mm | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 06GKEG3E Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2008 | GK | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | - | 6A | - | 115V | CSA, UL, VDE | - | - | Square - 28.45mm x 28.45mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6102.5215 Schurter Inc. | In Stock | - | Datasheet | 17 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 6.000006g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6102-5 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 2 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2963909 Phoenix Contact | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 16A | - | - | 250VAC | - | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | - | - | CEE 7/5 | - | - | - | Unfiltered - Commercial | No | - | - | - | LED Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP20 | ||
![]() FN9280B-6-06 Schaffner EMC Inc. | 48 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 103.999999g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9280 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.9mm | - | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 780 μH | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1301500146 Molex | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Watertite 130150 | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Pin and Sleeve (3P4W) | - | 20A | - | Unfiltered - Commercial | No | - | - | - | Chemical Resistant, Flip Lid, Impact Resistant, Push-Twist Lock | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301490024 Molex | 7 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | - | - | 125/250VAC | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 6100.4108 Schurter Inc. | 33 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 6.89999g | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6100-4 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | 0.031 0.79mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP30 | ||
![]() DC12.3202.021 Schurter Inc. | 22 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 64.000012g | - | - | - | - | 250V | 250VAC | - | Bulk | - | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 2 | 85°C | -25°C | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | IP40 | - | - | 4A | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | 1.5 mH | - | - | - | - | - | IEC 320-C18 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded, V-Lock Notch | 34.4mm | 59mm | 44.3mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6182.0027 Schurter Inc. | 25 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 13.729986g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 5098 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.40mm x 24.70mm | - | - | - | - | - | 250V | - | SNAP | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6135.0139.0210 Schurter Inc. | 65 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 43.999991g | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6135 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | - | - | 15A | - | 250V | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | 250V | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | 2 | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6130.5630 Schurter Inc. | 66 |
| - | 9 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 99.988768mg | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6130-56 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | 28.3mm | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PMRGR Altech Corporation | 15 |
| - | 8 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | 125V | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |