- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Rated Voltage | Fuse | Fuse Holder, Drawer | Switch Features | High Pot | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WMRBA Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244SB-6-06 Schaffner EMC Inc. | 123 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222EU-10-06 Schaffner EMC Inc. | 115 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 25mm | - | 53mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301550149 Molex | 2300 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 50A | - | - | 480V | - | - | Bulk | 2010 | Watertite 130155 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 50A | - | - | CSA, UL | - | - | - | - | - | - | - | - | NON-NEMA (3P4W), California Style | - | 50A | - | Unfiltered - Commercial | No | - | Yes | - | - | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9222S-15-07 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | 75 μH | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() F3300FA06 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2009 | F3300 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | - | Rectangular - 29.08mm x 32.39mm | - | - | - | 250V | 6A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301410044 Molex | 68 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 10/15A | - | - | - | - | - | Bulk | 2010 | Super-Safeway 130141 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EC11.0001.001.21 Schurter Inc. | 478 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | - | - | - | 16A | - | - | - | - | 250VAC | - | Bulk | - | EC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 36.4mm | - | 20A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | 2 | Unfiltered - Commercial | No | - | - | - | Switch On-Off | - | - | V-Lock Notch | - | 67mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0016 Schurter Inc. | 33 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | 8.969988g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 25.5mm | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 31.2mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0020 Schurter Inc. | 224 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.530004g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0028 Schurter Inc. | In Stock | - | - | 13 Weeks | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.979996g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0018 Schurter Inc. | 200 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.14g | - | - | 10A | 15A | - | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | No | - | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6162.0008 Schurter Inc. | 7 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | PA6 | - | 9.380007g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9003.13 Schurter Inc. | 165 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYAMIDE | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | - | - | 250VAC | - | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244EB-15-06 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN284B-4-06 Schaffner EMC Inc. | 76 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | - | - | - | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | - | 4A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | Bleed Resistor, Front or Rear Side Mount | 65mm | 50mm | 50mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PX0598/30/48 Bulgin | 37 |
| Datasheet | 24 Weeks | Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | - | TIN | BRASS | 16A | 20A | - | - | - | 250VAC | - | Bulk | 2012 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.30mm | PLUG | - | - | - | - | - | IEC 320-C20 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 864-06/007 Qualtek | In Stock | - | - | 36 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 85°C | -25°C | - | 115/250VAC | - | Bulk | 2007 | 864 | - | yes | Active | - | Quick Connect | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | unknown | 6A | 60Hz | 115V | CSA, UL, VDE | - | Rectangular - 28.96mm x 60.20mm | - | 2.5 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | 250V | Yes | Fuse Holder | Switch On-Off | 2250 V | - | Voltage Selector | 60.2mm | 89.15mm | 28.96mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 719-00/63 Qualtek | In Stock | - | - | 7 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 719 | - | - | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CSA, UL | - | Rectangular - 27.30mm x 31.12mm | - | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301490041 Molex | 7 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | - | - | - | - | 277VAC | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA L7-20R | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |