- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1301420020 Molex | In Stock | - | Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Super-Safeway 130142 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 5 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | NON-NEMA (4P5W) | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord Grip, Grounding Tab, Locking Blade | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6160.0105 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | - | 2577 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 20.60mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 4304.6127 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 99.988768mg | - | - | 10A | 10A | 250V | 250VAC | Bulk | - | 1064 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | 2 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | - | - | Rectangular - 26.90mm x 31.50mm | - | - | - | - | - | IEC 320-C18 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | Cover | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6162.0025 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in, Wall | Panel Mount, Snap-In | - | - | - | 9.939995g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2001.61 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Mounting Hardware | - | 34mm | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.0064 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | 125V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6136.0178.0210 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | 16A | 20A | - | 250VAC | Bulk | - | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6205.4320 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 11.69999g | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | 6205 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.3697.0010.01 Schurter Inc. | In Stock | - | - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 56.699046g | - | - | 10A | 13A | - | 250VAC | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() PX0598/10/63 Bulgin | In Stock | - | Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | TIN | Brass | 16A | - | - | 250VAC | Bulk | 2012 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -40°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 34.5mm | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.30mm | PLUG | - | 250V | 16A | - | IEC 320-C20 | 1 | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 27mm | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0037 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 7.899992g | - | - | 10A | - | - | 250VAC | Bulk | - | 6015 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 2 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0152 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | - | 2579 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 6160.0145 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | Bulk | - | 2579 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1301480097 Molex | In Stock | - | Datasheet | 11 Weeks | - | Box | Outlet Box | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Safeway 130148 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | UL | - | - | - | - | - | - | - | - | NEMA 5-20R | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IEC-A-3 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Nickel | - | Panel Mount, Flange | - | POLYCARBONATE | PC | - | - | BRASS | - | - | - | 250VAC | Tray | - | IEC | e3 | - | Active | 1 (Unlimited) | Solder Eyelet | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | - | 3 | - | - | - | 15A | - | 250V | CCC, cURus, ENEC | - | - | Variable Size | - | - | - | - | SNAP | IEC 320-C13 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2940825 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | DIN Rail | - | - | - | 109.799999g | - | - | - | - | 250V | 250VAC | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 2 | 60°C | -20°C | Yellow | - | - | - | - | - | - | - | - | - | IP20 | - | 6.3A | - | - | EAC | - | - | - | - | - | - | - | - | CEE 7/4 (Schuko) | - | - | 12 AWG | 24 AWG | Unfiltered - Commercial | Yes (Fuse Included) | Yes | Fuse Holder | - | - | LED Indicator | 70.5mm | 75mm | 45mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() BZV49/Z0000/98 Bulgin | In Stock | - | Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | 16A | - | 250V | 250VAC | Bulk | 2003 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | STANDARDS: UL; CSA; VDE | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 16A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 56.00mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4310.0029 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 21.830012g | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | 8101 | - | - | Obsolete | Vendor Undefined | Screw | - | Plug, Female Sockets | 3 | - | - | - | Receptacle | - | 250V | - | - | - | - | - | Straight | IP20 | - | 10A | - | - | cCSAus, PSE, TUV, VDE | 3 | - | - | - | - | - | - | - | IEC 320-C15 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 4302.0012 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Termination | - | - | - | - | 15.4g | - | - | - | - | 250V | - | - | - | KEB1 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | - | Male | - | - | - | - | - | - | - | Straight | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9233B-15-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 82.3mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | 200 μH | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - |