- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4301.0011 Schurter Inc. | 64 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 10.000011g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.7015 Schurter Inc. | 41 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 10A | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DA22.4111.11 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | DA22 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 4A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0304.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | 6A | SNAP | IEC 320-C18 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.2143 Schurter Inc. | 33 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 2 | POLYETHYLENE | - | 17.800014g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.5031 Schurter Inc. | 42 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | KFC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.2mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.4051 Schurter Inc. | 35 |
| - | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 17.100007g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount, V-Lock Notch, Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0885.831 Schurter Inc. | 240 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | Thermoplastic | 85.048569g | - | - | - | - | 15A | 250V | - | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | 500mV | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KP01.1212.11 Schurter Inc. | 212 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 28.349523g | Thermoplastic | - | - | - | - | 250V | 250VAC | Bulk | - | KP | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | 15A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | Board Lock, Terminating Cover | - | 56.1mm | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2003 Schurter Inc. | 124 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 17.999991g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9264-2-06 Schaffner EMC Inc. | 73 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FN 9264 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 46mm | 2A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 2.7 mH | 250V | 2A | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | 35mm | 51.45mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301460116 Molex | 60 |
| Datasheet | 3 Weeks | Wall | Wall Mount | - | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Watertite 130146 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | - | CSA, UL | - | - | - | - | 125V | - | - | - | - | NEMA 5-15P | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Flip Lid | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301440088 Molex | 13 |
| Datasheet | 38 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Safeway 130144 | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | - | Unfiltered - Commercial, Medical | No | - | - | - | Cord-Clamp Strain Relief, Lighted | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9263-2-06 Schaffner EMC Inc. | 43 |
| Datasheet | 6 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9263 | yes | Not For New Designs | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.20mm x 33.20mm | - | - | 2.7 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Front or Rear Side Mount | 35mm | 46mm | 46mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4303.5001 Schurter Inc. | 426 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | THRMOPLASTIC | Thermoplastic | 67.999988g | - | - | - | - | - | - | 250VAC | Bulk | - | KFC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | 58.3mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DA22.2121.11 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | DA22 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 2A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.1356.411 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | - | - | 4A | 4A | - | 250VAC | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 4A | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | - | 125V | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.1698.811 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | - | - | - | 15A | - | - | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | - | 125V | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.1271.311 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 80.000001g | - | - | - | 3A | 3A | - | 250VAC | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD14.4198.107 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 43.400001g | - | - | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |