- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5003.0316.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 15A | - | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | Receptacle, Male Pins | - | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 10A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | - | SNAP | Special - Molex HCS | - | 10A | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() RP34-8R-3PDL Hirose Electric Co Ltd | 250 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | GLASS FILLED POLYCARBONATE | - | - | - | - | Brass | - | - | POLYBUTYLENE TEREPHTHALATE | 30V | 30VAC/42VDC | - | Tray | 2009 | RP34 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.032 ~ 0.063 0.81mm ~ 1.60mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC12.2201.001.21 Schurter Inc. | 42 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 20A | - | - | 250VAC | 125/250VAC | Bulk | - | EC12 | - | - | Active | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | Black | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | 74.3mm | 16A | 60Hz | - | 250V | cULus, ENEC | - | - | Rectangular - 48.00mm x 33.90mm | - | - | - | 250V | - | - | IEC 320-C20 | - | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded, Terminating Cover, V-Lock Notch | 68mm | - | 37mm | 0.315 8.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301410033 Molex | 2480 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | - | 125V | - | - | Bulk | 2012 | Super-Safeway 130141 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | Cord-Clamp Strain Relief, Ground Indicator, Lighted | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9280-10-100 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 106.000001g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Bulk | 2012 | FN 9280 | - | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | Straight | IP40 | 57.6mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 320 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 51.8mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 4303.0031 Schurter Inc. | 107 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 24.999999g | Thermoplastic | - | - | - | - | - | - | 250VAC | - | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | SOCKET | 250V | - | 250V | 10A | SNAP | IEC 320-C14 | - | 13A | 1 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5200.0243.1 Schurter Inc. | 205 | - | Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 58.000006g | - | TIN/TIN COPPER | - | - | - | - | 125V | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | 2A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0133.3 Schurter Inc. | 41 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 1A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | 1A | SCREW | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6160.0006 Schurter Inc. | 88 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 4.610001g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 2571 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 19.20mm x 10.60mm | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0005 Schurter Inc. | 115 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 4.629987g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 2571 | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 19.20mm x 10.60mm | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0603.312.03 Schurter Inc. | 40 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | 100nF | 125V | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | 6A | - | - | - | cURus, ENEC | - | - | Rectangular - 29.20mm x 32.20mm | - | - | - | - | - | - | IEC 320-C18 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | - | Shielded | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0003 Schurter Inc. | 131 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | PA6 | - | 7.559996g | - | - | - | 10A | - | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6102.5315 Schurter Inc. | 33 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.899992g | - | - | - | 10A | - | - | 250V | 250VAC | - | Bulk | - | 6102-5 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.4312 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | 12.000013g | - | - | - | 10A | 10A | - | 250V | 250VAC | - | Bulk | - | 6200 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6173.0003 Schurter Inc. | 73 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | - | - | Polyamide | - | Thermoplastic | - | - | 16A | - | - | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 155°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 32.6mm | 16A | - | - | 250V | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | 250V | - | 250V | 21A | - | IEC 320-C22 | 1 | 20A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | 53mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 8843.8323.1 Schurter Inc. | 27 |
| Datasheet | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PLASTIC | - | 99.999994g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 8843-8 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | Straight | - | 73.5mm | 10A | - | - | 250V | CSA, S+ MARK, SEMKO, UL, VDE | - | - | Square - 33.30mm x 33.30mm | SOCKET | - | - | 250V | 3A | SNAP | IEC 320-C14 | 1 | 3A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate, Twin Fused | - | Shielded | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0002 Schurter Inc. | 24 |
| - | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 17.699996g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Black | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD41.1501.151 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9290-6-06 Schaffner EMC Inc. | 40 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 152.999995g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | 80.6mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 780 μH | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4304.6063 Schurter Inc. | 117 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.349523g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 50mm | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - |