- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5110.1543.3 Schurter Inc. | 91 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250V | - | - | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 125V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 55.7mm | 15A | 60Hz | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 100 μH | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5200.0143.1 Schurter Inc. | 165 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 58.000006g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 48.7mm | 1A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | - | SOCKET | - | - | 250V | 1A | - | IEC 320-C14 | - | 1A | 1 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 34mm | 43.7mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222S-6-06 Schaffner EMC Inc. | 162 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.9mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | 780 μH | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4797.0012 Schurter Inc. | 105 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 20.400005g | - | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | 3 | 70°C | -25°C | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | - | - | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3-101-140 Schurter Inc. | 59 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2016 | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | - | 1A | - | - | - | CQC, cURus, ENEC | - | - | Rectangular - 40.00mm x 21.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6130.5630.05 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | 6.89999g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6130-56 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP30 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 19.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | No | No | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP30 | ||
![]() EAC405040 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | 1998 | EAC | - | - | Active | Not Applicable | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Female Sockets | - | - | 3 | 65°C | -55°C | - | Female | - | - | - | - | - | - | - | 14.02mm | - | Straight | - | 27.4mm | 15A | - | - | - | - | - | - | Rectangular - 32.26mm x 24.76mm | - | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 34.3mm | - | 0.036 ~ 0.050 0.91mm ~ 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6136.0138.0210 Schurter Inc. | 58 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 38.000013g | - | - | - | 16A | 20A | 250V | 250VAC | - | Bulk | - | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | 250V | - | 250V | - | - | IEC 320-C20 | - | 20A | 1 | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() BZH01/Z0000/01 Bulgin | 71 | - | Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2003 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -40°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 31.5mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 60.30mm x 34.40mm | - | - | - | - | - | - | - | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 62.7mm | 62.7mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4303.0213 Schurter Inc. | 67 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | - | 24.700004g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 41.10mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1300190006 Molex | 2488 |
| Datasheet | 3 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 130019 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Custom Connection | - | 25A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CD61.1501.151 Schurter Inc. | 96 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | MATTE TIN | - | - | - | 250V | 250VAC | - | Bulk | - | CD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 10A | 60Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.9103.1 Schurter Inc. | 392 |
| - | 13 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | - | Thermoplastic | 11.800007g | - | - | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | 10A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4732.0000 Schurter Inc. | 100 | - | - | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 30.000004g | Thermoplastic | - | Brass | - | - | - | 250VAC | - | Bulk | - | 4732 | - | yes | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | - | 81mm | 10A | - | UL,CSA,IEC | 250V | CCC, cULus, VDE | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 10MOhm | - | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 10A | - | - | Unfiltered - Commercial | 8.5 mm | No | - | - | - | - | - | 28.7mm | 20.8mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE15.1100.151 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 37.500012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | 125VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 52.50mm | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD34.1101.151 Schurter Inc. | 20 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 4A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | - | SOCKET | - | 1.5 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 30mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN285-2-06 Schaffner EMC Inc. | 70 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 65.3mm | 2A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 61.50mm | - | - | - | - | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 65mm | 32mm | 32mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() DC11.0001.001 Schurter Inc. | 1466 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 18.999992g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | DC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | 2 | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 44mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4721.0000 Schurter Inc. | 673 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | 16.99999g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 4721 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | - | 70°C | -25°C | Black | Receptacle | STANDARDS: UL, VDE, QUICK CONNECT | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP30 | 35.7mm | 10A | - | CCC, CUL | 250V | CCC, cURus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | 3 | - | Unfiltered - Commercial | - | No | - | - | - | Shuttered | - | 49mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222R-10-07 Schaffner EMC Inc. | 62 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 225 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - |