- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6041 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | - | 15.189986g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 1074 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.10mm x 30.80mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 6A | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 32mm | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4130 Schurter Inc. | 116 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | Thermoplastic | 11.540014g | TIN/TIN COPPER | - | 10A | - | - | 250VAC | - | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 27.1mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 35mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0301.1 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 8536.69.40.30 | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 250V | - | SNAP | IEC 320-C18 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BZM27/A0620/57B Bulgin | 47 |
| Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | NYLON | - | - | - | - | - | - | 15A | - | 250VAC | - | Bulk | 2005 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | - | Male | STANDARDS: UL; VDE; CSA | - | 15nF | 250V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 66.7mm | 6A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 54.90mm x 21.30mm | - | 700 μH | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | 24mm | 57.5mm | 57.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() BZH01/Z0000/11 Bulgin | 362 | - | Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2005 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Black | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Horizontal | - | - | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 72.00mm x 34.40mm | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 74.5mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4797.0020 Schurter Inc. | 84 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 20.400005g | - | - | 16A | - | - | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Female | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 16A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | PLUG | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.2100 Schurter Inc. | 97 | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | - | - | - | - | 250VAC | - | Bulk | - | 6200 | e3 | yes | Active | Not Applicable | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 25.5mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 1 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 44mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301470178 Molex | 2598 |
| Datasheet | 11 Weeks | - | Cable, Wall | Wall Mount | - | - | - | - | - | - | - | - | - | 480V | - | - | Bulk | 2013 | Watertite 130147 | - | yes | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 30A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L22-30R | - | 30A | - | Unfiltered - Commercial | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9244-6-06 Schaffner EMC Inc. | 1018 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9244 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | - | - | - | - | - | - | Straight | IP40 | 57.9mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() BZV01/A0620/13 Bulgin | 7 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | - | Bulk | 2015 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 70.10mm | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301470030 Molex | 25 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 480V | - | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Blades | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L16-20P | - | 20A | - | Unfiltered - Commercial | No | - | - | - | Cord Grip, Locking Blade, Strain Relief, UV Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301490022 Molex | 25 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | - | - | 250V | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | - | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L6-15P | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 4752.4200 Schurter Inc. | 1369 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 75.999997g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 4752 | - | yes | Active | Vendor Undefined | 12 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 35mm | 15A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | 8 | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | 100mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.9111.111 Schurter Inc. | 328 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | 250VAC | - | Bulk | - | DD12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.9mm | 10A | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CE26.5100.151 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 82.000003g | - | - | 2A | 2A | - | 250VAC | - | Bulk | - | CE | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 28.50mm x 53.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5200.0423.3 Schurter Inc. | 34 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 58.000006g | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 48.7mm | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0333.3 Schurter Inc. | 141 |
| Datasheet | 15 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 55.6mm | 3A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | 2.5 mH | 250V | - | - | IEC 320-C14 | - | 3A | 2 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.2102.203 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 64.000012g | - | - | - | - | - | 250VAC | - | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PX0579/28 Bulgin | 83 | - | Datasheet | 24 Weeks | Nickel | Panel | Panel Mount, Flange | - | POLYAMIDE | - | Nylon | - | - | Brass | - | - | - | 250VAC | - | Bulk | 2009 | PX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 30.9mm | 10A | - | - | 250V | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | PLUG | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | 30mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP2.9205.13 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | - | 12.000013g | - | - | 10A | - | - | 250VAC | - | Bulk | - | GSP2 | - | - | Active | Vendor Undefined | - | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Straight/Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |