- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Terminal and Terminal Block Type | Filter Type | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6071 Schurter Inc. | 453 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 32.190005g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189/0.250 | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | 250V | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244B-6-06 Schaffner EMC Inc. | 30 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 57.9mm | 7.2A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4301.0201 Schurter Inc. | 77 |
| - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 16.499989g | - | - | - | 10A | 10A | 250V | 250VAC | - | Bulk | - | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301460032 Molex | 12 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 125V | - | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord Grip, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9244-3-06 Schaffner EMC Inc. | 86 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 57.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZH15/Z0000/10 Bulgin | 7 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | - | Bulk | 2015 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, IMQ, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 72.00mm x 34.40mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | - | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6200.4125 Schurter Inc. | 125 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN | - | - | - | 250V | 250VAC | - | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0506.0 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | 41.999989g | - | - | - | - | 10A | 250V | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 10A | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() CMF3.1112.12 Schurter Inc. | 155 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 13.899998g | - | - | - | 2.5A | - | - | 250VAC | - | Bulk | - | CMF3 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 2.5A | - | 250V | CCC, cULus, VDE | - | - | - | SOCKET | - | - | 250V | - | - | IEC 320-C6 | - | 6A | - | SPST | - | Unfiltered - Commercial | No | - | - | - | Switch On-Off | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2201.01 Schurter Inc. | 197 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 15.600005g | - | - | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | 34mm | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PF0033/15/63 Bulgin | 2754 | - | Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Nylon | - | Nylon, Polyamide | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2003 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -20°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 44mm | 10A | - | 250V | CSA, UL | - | - | Rectangular - 27.30mm x 31.12mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | 10A | Yes | Drawer Included, Twin Fused | - | - | - | 31mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0022 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | 9.490003g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 30mm | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 31.2mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0004 Schurter Inc. | 98 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | PA6 | - | 10.000011g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 2 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | IEC 320-C18 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 3-101-685 Schurter Inc. | 123 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2017 | 6600-5 | - | - | Active | Vendor Undefined | - | - | Receptacle, Female Sockets | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | IP20 | - | 10A | - | - | CCC, CSA, ENEC, UL, VDE | - | - | Rectangular - 32.50mm x 24.90mm | - | - | - | - | - | - | IEC 320-2-2/F | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, V-Lock Notch | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5220.0243.1 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 56.699046g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | 2A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | 2 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2043 Schurter Inc. | 73 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.999992g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5423.2153.151 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 80.000001g | - | TIN/TIN COPPER | - | - | - | 250V | 250VAC | - | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | Male, Female | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 118.3mm | 2A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 96.40mm | - | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.7013 Schurter Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 51mm | 4A | - | - | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 2963352 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 79.850004g | - | - | - | 16A | - | - | 250VAC | - | Bulk | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | CEE 7/5 | - | - | - | - | MODULAR TERMINAL BLOCK | Unfiltered - Commercial | No | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() KMF1.1243.11 Schurter Inc. | 47 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 58.000006g | - | - | - | - | - | 250V | 250VAC | 125VAC | Bulk | - | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 4A | 60Hz | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.80mm x 47.80mm | SOCKET | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | Shielded | 50mm | - | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |