- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Mating Information | Body Breadth | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9233ESB-12-06 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 12A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244ES-3-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 3A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244U-12-06HI Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | - | 250V | CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C16 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KMF1.1221.11 Schurter Inc. | 95 | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 57.000005g | - | TIN/TIN COPPER | - | - | - | - | - | - | 250VAC | Bulk | - | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.9mm | 2A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.80mm x 47.80mm | SOCKET | - | 4 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.0131.1 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | 15A | - | - | - | 125V | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 61mm | 3A | - | TIN | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 125V | 3A | - | Special - Molex HCS | 1 | - | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BVB01/Z0000/10 Bulgin | 16 |
| Datasheet | 24 Weeks | Nickel | Panel | Panel Mount, Flange | Module | - | Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 250VAC | Bulk | 2000 | Polysnap® BVB | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Vertical | - | - | 10A | - | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | - | Rectangular - 33.00mm x 66.30mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 49mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() KE10.2100.107 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | THERMOPLASTIC | - | 37.69999g | - | - | - | - | - | 70°C | -25°C | - | 250VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CSA, UL | - | CSA, ENEC, UL | 2.16 inch | MULTIPLE MATING PARTS AVAILABLE | 1.81 inch | 2.16 inch | Rectangular - 27.50mm x 52.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5123.1006.0.21 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 15A | - | - | - | 250VAC | Bulk | - | 5123 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | 250V | cURus, ENEC | - | - | - | - | Rectangular - 40.00mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() DF11.2078.0010.01 Schurter Inc. | 585 |
| Datasheet | 22 Weeks | - | Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | 56.699046g | - | - | - | 10A | 10A | - | - | 250V | 250VAC | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 73.50mm | - | 250V | - | - | - | - | IEC 320-C14 | - | 10A | - | SPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5220.0443.1 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 250VAC | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.8mm | 4A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 1.6 mH | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5013 Schurter Inc. | 50 | - | - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 65.999986g | Thermoplastic | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 51mm | 4A | - | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222-6-07 Schaffner EMC Inc. | 93 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 7.2A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 780 μH | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN281-4-06 Schaffner EMC Inc. | 69 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 64.8mm | 4A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | 82mm | 32mm | 32mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() F1600CA03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1600 | - | - | Active | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | - | CE, CSA, TUV, UL | - | - | - | - | Rectangular - 30.50mm x 22.90mm | - | - | - | 250V | 3A | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BVB01/Z0000/01 Bulgin | 44 | - | Datasheet | 24 Weeks | - | Panel | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 250VAC | Bulk | 2000 | Polysnap® BVB | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | - | Rectangular - 33.00mm x 53.20mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 49.3mm | 49mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() GSP2.9103.14 Schurter Inc. | 104 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN OVER NICKEL | BRASS | 10A | - | - | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 2 | Right Angle | IP40 | 31.45mm | 10A | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 32.9mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244S-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | 43.9mm | 1.2A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244B-12-06 Schaffner EMC Inc. | 91 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4736.0000 Schurter Inc. | 116 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | POLYETHYLENE | - | 35.000009g | Thermoplastic | - | - | - | - | - | - | - | 250VAC | Bulk | - | 4736 | - | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | - | 21.6mm | 10A | - | - | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 15A | - | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | 49.8mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.0031.9110.1 Schurter Inc. | 69 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | - | - | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 55°C | -10°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | 62.2mm | 15A | 60Hz | - | - | 250V | cULus, ENEC | - | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | 92.5mm | - | 33.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 |