- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1502WV-04-46V03 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=1.5mm | - | Active | - | Bag | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x13-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x13 | Through-hole Mount | 1000 piece/bag | 13 | Vertical | DIP,P=2.0mm | 26 | Active | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x19-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x19 | Through-hole Mount | 1000 piece/bag | 19 | Vertical | DIP,P=2.0mm | 38 | Active | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x20-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x20 | Through-hole Mount | 1000 piece/bag | 20 | Vertical | DIP,P=2.0mm | 40 | Active | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HM-02-N0 XKB Connectivity | 200000 |
| - | - | 0.067 | - | 1x02 | Wiring | 2000 piece/bag | 2 | - | P=2.0mm | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x15S-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x15 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.0mm | 30 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x15S-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Phospgor Bronze | 2x15 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.0mm | 30 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x16S-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x16 | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=1.0mm | 32 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x18S-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x18 | Vertical Mount | 1000 pieces/reel | 18 | Vertical | SMD,P=1.0mm | 36 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x18S-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Phospgor Bronze | 2x18 | Vertical Mount | 1000 pieces/reel | 18 | Vertical | SMD,P=1.0mm | 36 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x20-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x20 | Vertical Mount | 1000 pieces/reel | 20 | Vertical | SMD,P=1.0mm | 40 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x25-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x25 | Vertical Mount | 1000 pieces/reel | 25 | Vertical | SMD,P=1.0mm | 50 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1011WVS-2x25S-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Phospgor Bronze | 2x25 | Vertical Mount | 1000 pieces/reel | 25 | Vertical | SMD,P=1.0mm | 50 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254H-2x06A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | Wiring | 1000 piece/bag | 6 | - | P=1.25mm | 12 | Active | - | Bag | Pair board 1.25-X1254 | Male Housing | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254H-2x10A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x10 | Wiring | 1000 piece/bag | 10 | - | P=1.25mm | 20 | Active | - | Bag | Pair board 1.25-X1254 | Male Housing | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HM-06-N0 XKB Connectivity | 200000 |
| - | - | 0.16 | - | 1x06 | Wiring | 1000 piece/bag | 6 | - | P=2.0mm | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HM-07-N0 XKB Connectivity | 200000 |
| - | - | 0.193 | - | 1x07 | Wiring | 1000 piece/bag | 7 | - | P=2.0mm | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HM-12-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x12 | Wiring | 1000 piece/bag | 12 | - | P=2.0mm | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016TF-PSN XKB Connectivity | 200000 |
| - | Tin | 0.06 | Phospgor Bronze | - | Wiring | 11000 pieces/reel | - | - | P=2.0mm | - | Active | No | Reel | Pair board 2.0-X2016 | Female Terminal | - | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x03D-46V03 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=2.0mm | 6 | Active | - | - | Pair board 2.0-X2026 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 |