- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1501WRS-2x12-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x12 | Horizontal Mount | 700 pieces/reel | 12 | Side Operation | SMD,P=1.5mm | 24 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WVS-2x05-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x05 | Vertical Mount | 1000 pieces/reel | 5 | Vertical | SMD,P=1.5mm | 10 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WVS-2x08-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x08 | Vertical Mount | 1000 pieces/reel | 8 | Vertical | SMD,P=1.5mm | 16 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1501WVS-2x10-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x10 | Vertical Mount | 1000 pieces/reel | 10 | Vertical | SMD,P=1.5mm | 20 | Active | - | - | Reel | Pair board 1.5-X1501 | Female Socket | - | Double row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x06-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x06 | Right Angle Mount | 500 piece/bag | 6 | Side Insertion | DIP,P=3.0mm | 12 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x07-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x07 | Right Angle Mount | 500 piece/bag | 7 | Side Insertion | DIP,P=3.0mm | 14 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x07-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x07 | Right Angle Mount | 500 piece/bag | 7 | Side Insertion | DIP,P=3.0mm | 14 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x08-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x08 | Right Angle Mount | 500 piece/bag | 8 | Side Insertion | DIP,P=3.0mm | 16 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x09-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x09 | Right Angle Mount | 500 piece/bag | 9 | Side Insertion | DIP,P=3.0mm | 18 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WR-02K-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WR-04K-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WRS-10-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x10 | Horizontal Mount | 450 pieces/reel | 10 | Side Operation | SMD,P=2.5mm | - | Active | JST XA | Yes | Reel | Pair board 2.5-X2508 | Female Socket | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WRS-11-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | Horizontal Mount | 450 pieces/reel | 11 | Side Operation | SMD,P=2.5mm | 11 | Active | JST XA | Yes | Reel | Pair board 2.5-X2508 | Female Socket | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WRS-12-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x12 | Horizontal Mount | 450 pieces/reel | 12 | Side Operation | SMD,P=2.5mm | - | Active | JST XA | Yes | Reel | Pair board 2.5-X2508 | Female Socket | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WRS-15-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x15 | Horizontal Mount | 450 pieces/reel | 15 | Side Operation | SMD,P=2.5mm | 15 | Active | JST XA | Yes | Reel | Pair board 2.5-X2508 | Female Socket | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WV-05J-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | Through-hole Mount | 2000 piece/bag | 5 | Vertical | DIP,P=2.5mm | - | Active | JST XA | Yes | Bag | Pair board 2.5-X2508 | Female Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WV-06J-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Through-hole Mount | 2000 piece/bag | 6 | Vertical | DIP,P=2.5mm | - | Active | JST XA | Yes | Bag | Pair board 2.5-X2508 | Female Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WV-08J-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x08 | Through-hole Mount | 1000 piece/bag | 8 | Vertical | DIP,P=2.5mm | - | Active | JST XA | Yes | Bag | Pair board 2.5-X2508 | Female Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WV-2x12A-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x12 | Through-hole Mount | 300 piece/bag | 12 | Vertical | DIP,P=2.5mm | 24 | Active | JST XAD | Yes | Bag | Pair board 2.5-X2508 | Female Socket | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508WV-2x13A-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 2x13 | Through-hole Mount | 300 piece/bag | 13 | Vertical | DIP,P=2.5mm | 26 | Active | JST XAD | Yes | Bag | Pair board 2.5-X2508 | Female Socket | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 |