- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1002H-13B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x13 | - | Wiring | 1000 piece/bag | 13 | - | P=1.00mm | 13 | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-14A-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x14 | X1002WRS-14B-6TSN,X1002T-PSN2 | Wiring | 0 | 14 | - | P=1.00mm | - | Active | - | - | - | - | Bag | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-15B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x15 | - | Wiring | 1000 piece/bag | 15 | - | P=1.00mm | 15 | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-18B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x18 | - | Wiring | 1000 piece/bag | 18 | - | P=1.00mm | - | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-06G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x06 | - | Wiring | 0 | 6 | - | P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-06I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x06 | - | Wiring | 0 | 6 | - | P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x01I-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x01 | - | Wiring | 1000 piece/bag | 1 | - | P=4.2mm | 2 | Active | MX5557 | 235℃ Max. | Yes | -40℃~ +125℃ | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357HF-2x03G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x03 | - | Wiring | 0 | 3 | - | P=4.2mm | 6 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x03I-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x03 | - | Wiring | 1000 piece/bag | 3 | - | P=4.2mm | 6 | Active | MX5557 | 235℃ Max. | Yes | -40℃~ +125℃ | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357HF-2x04G-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x04 | - | Wiring | 500 piece/bag | 4 | - | P=4.2mm | 8 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x05G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x05 | - | Wiring | 0 | 5 | - | P=4.2mm | 10 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x06B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x06 | - | Wiring | 1000 piece/bag | 6 | - | P=4.2mm | 12 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x07B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x07 | - | Wiring | 1000 piece/bag | 7 | - | P=4.2mm | 14 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-05R-LPSN-F24 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | - | Through-hole Mount | 250 pieces/reel | 5 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-06-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-07-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x07 | - | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-08-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | - | Through-hole Mount | 1000 piece/bag | 8 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-09-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x09 | - | Through-hole Mount | 1000 piece/bag | 9 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-10-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | - | Through-hole Mount | 1000 piece/bag | 10 | Vertical | DIP,P=3.96mm | 10 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-11-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x11 | - | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=3.96mm | 11 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |