- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9396WV-14-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x14 | Through-hole Mount | 500 piece/bag | 14 | Vertical | DIP,P=3.96mm | - | 14 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WV-15-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x15 | Through-hole Mount | 500 piece/bag | 15 | Vertical | DIP,P=3.96mm | - | 15 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WVS-02C-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | Vertical Mount | 300 pieces/reel | 2 | Vertical | SMD,P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WVS-04C-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Vertical Mount | 300 pieces/reel | 4 | Vertical | SMD,P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WVS-06C-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | Vertical Mount | 300 pieces/reel | 6 | Vertical | SMD,P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WVS-08C-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | Vertical Mount | 300 pieces/reel | 8 | Vertical | SMD,P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140HF-2x02-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x02 | Wiring | 1000 piece/bag | 2 | - | P=4.14mm | - | 4 | Active | 1-172233-1 | - | Yes | - | Bag | Wire to wire board 4.14-X4140 | Female Housing | White | Double row | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140HF-2x03-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x03 | Wiring | 1000 piece/bag | 3 | - | P=4.14mm | - | 6 | Active | 1-172233-1 | - | Yes | - | Bag | Wire to wire board 4.14-X4140 | Female Housing | White | Double row | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140HM-02-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x02 | Wiring | 1000 piece/bag | 2 | - | P=4.14mm | - | - | Active | 1-172233-1 | - | Yes | - | Bag | Wire to wire board 4.14-X4140 | Male Housing | White | Single row | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140HM-2x03-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x03 | Wiring | 1000 piece/bag | 3 | - | P=4.14mm | - | 6 | Active | 1-172233-1 | - | Yes | - | Bag | Wire to wire board 4.14-X4140 | Male Housing | White | Double row | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140TF-BSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | - | Wiring | 4000 pieces/reel | - | - | P=4.14mm | - | - | Active | 1-172233-1 | - | No | - | Reel | Wire to wire board 4.14-X4140 | Female Terminal | - | - | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X4140WV-02S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | Through-hole Mount | 1000 pieces/reel | 2 | Vertical | DIP,P=4.14mm | - | - | Active | 1-172233-1 | - | Yes | - | Reel | Wire to wire board 4.14-X4140 | Female Socket | White | Single row | 4.14mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x03-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=4.2mm | - | 6 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x03-N0SN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 2x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=4.2mm | 2x3P | 6 | Active | MX5557 | 260℃ Max. | Yes | - | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357WV-2x04HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x04 | Through-hole Mount | 264 pieces/tray | 4 | Vertical | DIP,P=4.2mm | - | 8 | Active | MX5557 | - | Yes | - | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x04 | Through-hole Mount | 500 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | 8 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x04-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | 8 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x05HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x05 | Through-hole Mount | 216 pieces/tray | 5 | Vertical | DIP,P=4.2mm | - | 10 | Active | MX5557 | - | Yes | - | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x05-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x05 | Through-hole Mount | 0 | 5 | Vertical | DIP,P=4.2mm | - | 10 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x06HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x06 | Through-hole Mount | 180 pieces/tray | 6 | Vertical | DIP,P=4.2mm | - | 12 | Active | MX5557 | - | Yes | - | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |