- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WV-2x06-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x06 | - | Through-hole Mount | 500 piece/bag | 6 | Vertical | DIP,P=4.2mm | - | 12 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x07-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | - | Through-hole Mount | 500 piece/bag | 7 | Vertical | DIP,P=4.2mm | - | 14 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x07-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | - | Through-hole Mount | 0 | 7 | Vertical | DIP,P=4.2mm | - | 14 | Active | MX5557 | - | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x08HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x08 | - | Through-hole Mount | 132 pieces/tray | 8 | Vertical | DIP,P=4.2mm | - | 16 | Active | MX5557 | - | Yes | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x08-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x08 | - | Through-hole Mount | 500 piece/bag | 8 | Vertical | DIP,P=4.2mm | - | 16 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x08-N0SN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 2x08 | - | Through-hole Mount | 250 pieces/bag | 8 | Vertical | DIP,P=4.2mm | 2x8P | 16 | Active | MX5557 | 260℃ Max. | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357WV-2x09HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x09 | - | Through-hole Mount | 120 pieces/tray | 9 | Vertical | DIP,P=4.2mm | - | 18 | Active | MX5557 | - | Yes | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x10-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x10 | - | Through-hole Mount | 500 piece/bag | 10 | Vertical | DIP,P=4.2mm | - | 20 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x10-N0SN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 2x10 | - | Through-hole Mount | 0 | 10 | Vertical | DIP,P=4.2mm | 2x10P | 20 | Active | MX5557 | 260℃ Max. | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357WV-2x11HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 96 pieces/tray | 11 | Vertical | DIP,P=4.2mm | - | 22 | Active | MX5557 | - | Yes | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2006H-2x06-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | - | Wiring | 1000 piece/bag | 6 | - | P=2.0mm | - | 12 | Active | - | - | - | Bag | Line to Line Board 2.0-X2006 | Male Housing | - | Double row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2006WVS-2x08-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x08 | - | Vertical Mount | 200 pieces/reel | 8 | Vertical | SMD,P=2.0mm | - | 16 | Active | - | - | - | Reel | Line to Line Board 2.0-X2006 | Female Socket | - | Double row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2006WVS-2x15-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x15 | - | Vertical Mount | 200 pieces/reel | 15 | Vertical | SMD,P=2.0mm | - | 30 | Active | - | - | - | Reel | Line to Line Board 2.0-X2006 | Female Socket | - | Double row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2009WVS-11-9TSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x11 | X2009H-11-PT,X2009T-PSN | Vertical Mount | 500 pieces/reel | 11 | Vertical | SMD,P=2.0mm | - | 11 | Active | - | - | - | Reel | Pair board 2.0-X2009 | Female Socket | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2009WVS-13-9TSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x13 | X2009H-13-PT,X2009T-PSN | Vertical Mount | 500 pieces/reel | 13 | Vertical | SMD,P=2.0mm | - | 13 | Active | - | - | - | Reel | Pair board 2.0-X2009 | Female Socket | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2009WVS-14-9TSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x14 | X2009H-14-PT,X2009T-PSN | Vertical Mount | 500 pieces/reel | 14 | Vertical | SMD,P=2.0mm | - | - | Active | - | - | - | Reel | Pair board 2.0-X2009 | Female Socket | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011HF-03A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x03 | - | Wiring | 1000 piece/bag | 3 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Line to Line Board 2.0-X2011 | Female Housing | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011HF-05A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x05 | - | Wiring | 1000 piece/bag | 5 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Line to Line Board 2.0-X2011 | Female Housing | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011HF-06A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x06 | - | Wiring | 1000 piece/bag | 6 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Line to Line Board 2.0-X2011 | Female Housing | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011HF-08A-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x08 | - | Wiring | 1000 piece/bag | 8 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Line to Line Board 2.0-X2011 | Female Housing | - | Single row | 2.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |