- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Colour | Contact Materials | Flame Retardant Rating | Mounting Styles | Number of PINs Per Row | Package | Pins Structure | Plastic Material | Rated Voltage (Max) | Reference Series | RoHS | Supplementary Features | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Number of Rows | Pitch | Operating Temperature Range | Current Rating (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM-21T-1.4 JST | 29850 |
| - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GBED202-0679B001C1AC GREENCONN | In Stock | - | Datasheet | - | 12P | - | Phosphor Bronze | - | Horizontal attachment | 6 | Box-packed | 2x6P | - | - | - | true | - | - | - | - | 2 | 1.27mm | -55℃~+125℃ | 1.7A | ||
![]() CI0110P1HK0 Cvilux | In Stock | - | Datasheet | - | 10P | - | - | - | Bend insert | 10 | Bag-packed | 1x10P | - | - | - | true | - | - | - | - | 1 | 2mm | - | - | ||
![]() CI5209P1V00-LF Cvilux | In Stock | - | Datasheet | - | 9P | - | - | - | Direct Insert | 9 | Bag-packed | 1x9P | - | - | - | true | - | - | - | - | 1 | 3.96mm | - | - | ||
Tiny WHSL | 46 |
| Datasheet | Tin | 5P | Black | Brass | UL94V-0 | Direct Insert | 5 | Box-packed | 1x5P | Glass Fiber Reinforced PA66 | 250V | XH | true | - | 14.9mm | 6.75mm | 7mm | 1 | 2.5mm | -25℃~+85℃ | 3A | ||
![]() MG640892 KET | 1113 |
| Datasheet | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| Datasheet | Tin | 10P | White | Brass Alloy | UL94V-0 | Horizontal attachment | 10 | Box-packed | 1x10P | PA | 250V | PA | true | Auxiliary soldering legs;With column | 24mm | - | 5.7mm | 1 | 2mm | -25℃~+85℃ | 3A | ||
![]() CI0107P1VK0 Cvilux | In Stock | - | Datasheet | - | 7P | - | - | - | Direct Insert | 7 | Bag-packed | 1x7P | - | - | - | true | - | - | - | - | 1 | 2mm | - | - | ||
![]() LDH2363-33N20-7H FOXCONN | 27 |
| Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() HF5504E-P1LH FOXCONN | 62 |
| Datasheet | - | 4P | - | - | - | Direct Insert | 4 | Bag-packed | 1x4P | - | - | - | true | - | - | - | - | 1 | 2mm | - | - | ||
![]() CI0605M1HR0-NH Cvilux | In Stock | - | Datasheet | - | 5P | - | - | - | Horizontal attachment | 5 | Tape & Reel (TR) | 1x5P | - | - | - | true | - | - | - | - | 1 | 2mm | - | - | ||
Tiny WHSL | 46 |
| Datasheet | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1070-7MVV6 CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1070-9MRV6A CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1070-7MRV6A CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1072-2MRT6 CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1072-3MRT6 CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1072-5MVT6 CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() DS1072-9MRT6 CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() 2.0-6P LT SHOU HAN | 1400 |
| - | - | 6P | - | - | - | Standing paste | 6 | Tube-packed | 1x6P | - | - | - | true | - | - | - | - | 1 | 2mm | -25℃~+85℃ | 2A |