- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Connectors application1 | Contact Sizes | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of enclosure | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610B0255002 AMPHENOL | 29 |
| - | 25 | size A16 | RoHS compliant | contact insert | 25+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | turned contacts | 1.6mm | - | - | 41g | 66x16mm | female | - | - | - | - | - | HDC | - | 0.25kV | - | ||
![]() C14610F0035004 AMPHENOL | 39 |
| - | - | size A3 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | plastic | PG11 | 29.9g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610F0646002 AMPHENOL | 18 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 441.8g | 104x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610N0108072 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | with cover | - | - | - | aluminium | M25 | 400.4g | 57x27mm | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610F0240021 AMPHENOL | In Stock | - | - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | - | aluminium | - | 157g | 104x27mm | - | for double latch | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | IP65 | ||
![]() C14610F0156012 AMPHENOL | 39 |
| - | - | size A10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG16 | 163.6g | 49.5x16mm | - | with latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610F0645002 AMPHENOL | 18 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 442.6g | 104x27mm | - | with double latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610N0166072 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | - | aluminium | M25 | 477.3g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610G0106071 AMPHENOL | 40 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG21 | 137.5g | 57x27mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610B0240009 AMPHENOL | 98 |
| - | 24 | size E6 | RoHS compliant | contact insert | 24+PE | C146 | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | 1.6mm | - | - | 33.97g | 44x27mm | female | - | - | - | - | - | HDC | - | 0.25kV | - | ||
![]() C14610F0166001 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG21 | 298.4g | 77.5x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610G0105018 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 173.7g | 57x27mm | - | for double latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C14610G0106061 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG16 | 129.5g | 57x27mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610G0165004 AMPHENOL | 89 |
| - | - | size A16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG16 | 109.5g | 66x16mm | - | for latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C14610G0246018 AMPHENOL | 18 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 250.7g | 104x27mm | - | for double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610G0245018 AMPHENOL | 39 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 267g | 104x27mm | - | for double latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C14610G0156002 AMPHENOL | 39 |
| - | - | size A10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG21 | 115.7g | 49.5x16mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610F0406002 AMPHENOL | 18 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 376.5g | 77.5x27mm | - | with double latch | flange (4 holes) | for panel mounting | 2 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610G0165018 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 209g | 77.5x27mm | - | for double latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C14610G0168038 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG29 | 285.1g | 77.5x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 |