- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9396WV-02-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=3.96mm | - | Active | - | Wire to board 3.96-X9396 | Female Socket | Single row | 3.96mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-13-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x13 | Horizontal Mount | 800 pieces/reel | 13 | Side Operation | SMD,P=1.5mm | 13 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-14-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x14 | Horizontal Mount | 800 pieces/reel | 14 | Side Operation | SMD,P=1.5mm | 14 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-15-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x15 | Horizontal Mount | 800 pieces/reel | 15 | Side Operation | SMD,P=1.5mm | 15 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-04-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | Vertical Mount | 600 pieces/reel | 4 | Vertical | SMD,P=1.5mm | - | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-05-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | Vertical Mount | 600 pieces/reel | 5 | Vertical | SMD,P=1.5mm | - | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-12-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x12 | Vertical Mount | 600 pieces/reel | 12 | Vertical | SMD,P=1.5mm | 12 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-13-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x13 | Vertical Mount | 600 pieces/reel | 13 | Vertical | SMD,P=1.5mm | 13 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-14-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x14 | Vertical Mount | 600 pieces/reel | 14 | Vertical | SMD,P=1.5mm | 14 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WVS-16-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x16 | Vertical Mount | 600 pieces/reel | 16 | Vertical | SMD,P=1.5mm | 16 | Active | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1511H-08A-N0 XKB Connectivity | 200000 |
| - | - | - | 1x08 | Wiring | 1000 piece/bag | 8 | - | P=1.5mm | - | Active | Bag | Pair board 1.5-X1511 | Male Housing | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-05A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x05 | Right Angle Mount | 2000 piece/bag | 5 | Side Insertion | DIP,P=2.0mm | - | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-06A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x06 | Right Angle Mount | 2000 piece/bag | 6 | Side Insertion | DIP,P=2.0mm | - | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-09A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x09 | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | DIP,P=2.0mm | - | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-12A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x12 | Right Angle Mount | 1000 piece/bag | 12 | Side Insertion | DIP,P=2.0mm | 12 | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-13A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x13 | Right Angle Mount | 1000 piece/bag | 13 | Side Insertion | DIP,P=2.0mm | 13 | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-14A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x14 | Right Angle Mount | 1000 piece/bag | 14 | Side Insertion | DIP,P=2.0mm | 14 | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WR-15A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x15 | Right Angle Mount | 1000 piece/bag | 15 | Side Insertion | DIP,P=2.0mm | 15 | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-02A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x02 | Through-hole Mount | 2000 piece/bag | 2 | Vertical | DIP,P=2.0mm | - | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-03A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x03 | Through-hole Mount | 2000 piece/bag | 3 | Vertical | DIP,P=2.0mm | - | Active | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 |