- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Connectors application1 | Contact Sizes | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610R0105501 AMPHENOL | 31 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | M20 | 123.1g | 57x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14610N0166062 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | with cover | - | - | - | aluminium | M32 | 442.6g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | 2 | - | - | - | for HDC connectors | - | IP65 | ||
![]() C14610G0065068 AMPHENOL | 214 |
| - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | PG11 | 135.4g | 44x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14610R0105568 AMPHENOL | 31 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M25 | 170.5g | 57x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14610Z0062001 AMPHENOL | In Stock | - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | polyamide | - | 57.9g | 44x27mm | - | with latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14610Z0241001 AMPHENOL | 69 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | male connectors | - | - | polyamide | - | 31.23g | 104x27mm | - | for double latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14610Z0162001 AMPHENOL | 29 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | male connectors | - | - | polyamide | - | 25g | 77.5x27mm | - | with double latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14611R0166008 AMPHENOL | 31 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | EMC | high | - | - | - | aluminium | M32 | 178.1g | 77.5x27mm | - | for double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14610R0165008 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M32 | 217.8g | 77.5x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C146 10Z025 100 2 AMPHENOL | In Stock | - | - | - | size A16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | polyamide | - | 21.2g | 66x16mm | - | for latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14610Z0101001 AMPHENOL | 23 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | male connectors | - | - | polyamide | - | 23.5g | 57x27mm | - | for double latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14621R0248021 AMPHENOL | 31 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | M32 | 247g | 104x27mm | - | with double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0246038 AMPHENOL | 31 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M40 | 293.5g | 104x27mm | - | with double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0106568 AMPHENOL | In Stock | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M25 | 142.4g | 57x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14610Z0242001 AMPHENOL | 31 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | male connectors | - | - | polyamide | - | 106.8g | 104x27mm | - | with double latch | - | - | - | - | - | protection cover | - | - | - | ||
![]() C14621R0166061 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | M32 | 158.8g | 77.5x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0158542 AMPHENOL | 20 |
| - | - | size A10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M20 | 123.5g | 49.5x16mm | - | with latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14630G0035004 AMPHENOL | 31 |
| - | - | size A3 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | aluminium | PG11 | 61.4g | 66x16mm (x2) | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14610A0405002 AMPHENOL | In Stock | - | - | 40 | size E16 | RoHS compliant | contact insert | 40+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | turned contacts | 1.6mm | - | - | 55.42g | 77.5x27mm | male | - | - | - | - | - | HDC | - | - | 0.25kV | - | ||
![]() C14621R0248038 AMPHENOL | 31 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | aluminium | M40 | 288.9g | 104x27mm | - | with double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | IP65 |