- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Connectors application1 | Contact size1 | Contact Sizes | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Wire size | Current rating | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610A00860015 AMPHENOL | 31 |
| - | - | 8 | - | RoHS compliant | module | - | C146 | Quintax | w/o contacts | - | 2,5mm contacts | - | - | - | - | - | - | 12.3g | - | male | - | - | - | - | - | - | HDC | - | - | - | - | 400V | - | - | ||
![]() C14610A0645002 AMPHENOL | 20 |
| - | - | 64 | size E24 | RoHS compliant | contact insert | 64+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | turned contacts | - | 1.6mm | - | - | - | 71g | 104x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() C146 10A024 400 1 AMPHENOL | In Stock | - | - | silver plated | 24 | size E24 | RoHS compliant | contact insert | 24+PE | C146 | heavy|mate | - | - | - | - | - | - | spring clamp | - | - | 100.7g | 104x27mm | male | - | - | - | - | - | - | HDC | - | 0.5...4mm<sup>2</sup> | - | 16A | 500V | - | - | ||
![]() C14610A1080009 AMPHENOL | 24 |
| - | - | 108 | size E24 | RoHS compliant | contact insert | 108+PE | C146 | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | - | 1.6mm | - | - | - | 71.5g | 104x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() C14610A0085002 AMPHENOL | 123 |
| - | - | 8 | size A3 | RoHS compliant | contact insert | - | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | turned contacts | - | 1.6mm | - | - | - | 11.4g | 21x21mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 42V | - | - | ||
![]() C14610B0061023 AMPHENOL | In Stock | - | - | silver plated | 8 | size E16 | RoHS compliant | contact insert | 8+PE | C146 | heavy|mate | with wire protector | - | - | - | - | - | screw terminal | - | - | 64.8g | 77.5x27mm | female | - | - | - | - | - | - | HDC | - | 1.5...2.5mm<sup>2</sup> | - | 16A | 660V | - | - | ||
![]() C14610B0075002 AMPHENOL | 48 |
| - | - | 8 | size A3 | RoHS compliant | contact insert | 7+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | turned contacts | - | 1.6mm | - | - | - | 11.8g | 21x21mm | female | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() C14610B0165001 AMPHENOL | 90 |
| - | - | 16 | size E16 | RoHS compliant | contact insert | 16+PE | C146 | heavy|mate E | w/o contacts | - | heavy|mate E contacts | turned contacts | - | 2.5mm | - | - | - | 66.6g | 77.5x27mm | female | - | - | - | - | - | - | HDC | - | - | - | - | 500V | - | - | ||
![]() C14610B0160001 AMPHENOL | 31 |
| - | - | 16 | size E16 | RoHS compliant | contact insert | 16+PE | C146 | heavy|mate E | w/o contacts | - | heavy|mate E contacts | stamped contacts | - | 2.5mm | - | - | - | 48.1g | 77.5x27mm | female | - | - | - | - | - | - | HDC | - | - | - | - | 500V | - | - | ||
![]() C14610A04250013 AMPHENOL | 31 |
| - | - | 42 (6+36) | size E16 | RoHS compliant | contact insert | 42+PE | C146 | heavy|mate K | w/o contacts | - | turned contacts | - | 4mm | 1.6mm | - | - | - | 65.3g | 77.5x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 160V | - | - | ||
![]() C14621R0105001 AMPHENOL | 20 |
| - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | aluminium | M25 | 100.39g | 57x27mm | - | for double latch | - | for cable | - | 1 | angled | - | for HDC connectors | - | - | - | - | - | IP65 | ||
![]() C14610B0161023 AMPHENOL | 31 |
| - | silver plated | - | size E24 | RoHS compliant | contact insert | - | C146 | heavy|mate | with wire protector | - | - | - | - | - | screw terminal | - | - | 111.1g | 104x27mm | female | - | - | - | - | - | - | HDC | - | 0.5...2.5mm<sup>2</sup> | - | 16A | 660V | - | - | ||
![]() C14630F0035004 AMPHENOL | 31 |
| - | - | - | size A3 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | plastic | PG11 | 86.07g | 21x21mm | - | with latch | - | flange (2 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | - | - | - | - | IP65 | ||
![]() C146E12001E8 AMPHENOL | 36 |
| - | - | 4 | - | RoHS compliant | module | 4+RJ45 | C146 | heavy|mate M | w/o contacts | - | 1,6mm contacts | turned contacts | - | - | - | - | - | 11.354g | - | male | - | - | - | - | - | - | HDC | - | - | - | - | 125V | - | - | ||
![]() C14610A0400002 AMPHENOL | 30 |
| - | - | 40 | size E16 | RoHS compliant | contact insert | 40+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | stamped contacts | - | 1.6mm | - | - | - | 55.45g | 77.5x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() C14611R0066568 AMPHENOL | In Stock | - | - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | EMC | high | - | - | - | - | - | aluminium | M25 | 113.8g | 44x27mm | - | for latch | - | for cable | - | 1 | straight | - | for HDC connectors | - | - | - | - | - | IP65 | ||
![]() C14630F0100031 AMPHENOL | 20 |
| - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | - | - | - | aluminium | - | 203.3g | 57x27mm | - | with latch | - | flange (4 holes) | for panel mounting | - | - | - | for HDC connectors | - | - | - | - | - | IP65 | ||
![]() C14610A0420009 AMPHENOL | 3379252 |
| - | - | 42 | size E10 | RoHS compliant | contact insert | 42+PE | C146 | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | - | 1.6mm | - | - | - | 45.8g | 57x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() C14610A0240009 AMPHENOL | 141 |
| - | - | 24 | size E6 | RoHS compliant | contact insert | 24+PE | C146 | heavy|mate DD | w/o contacts | - | heavy|mate DD contacts | turned contacts | - | 1.6mm | - | - | - | 35.89g | 44x27mm | male | - | - | - | - | - | - | HDC | - | - | - | - | 0.25kV | - | - | ||
![]() MA1LAP1700S-KIT AMPHENOL | In Stock | - | - | gold-plated | 17 | - | RoHS compliant | socket | - | Motiongrade | - | P-Part | with contacts | - | - | - | 1mm | crimped | - | - | 43.2g | - | female | external thread | threaded joint | flange (4 holes) | for panel mounting | - | straight | M23 | - | - | 28AWG...18AWG | 9A | 125V | complete set | IP67 |