- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Contact Plating | Number of pins | Number of Pins | Cable external diameter | Case | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Connectors application1 | Contact Materials | Contact size1 | Contact Sizes | Electrical mounting | Enclosure material | Flame Retardant Rating | Gland thread | Gross weight | Insert mounting | Kind of connector | Kind of package | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Mounting Styles | Number of gland holes | Number of PINs Per Row | Package | Pins Structure | Plastic Material | Quantity in set/package | Rated Voltage (Max) | Reference Series | RoHS | Spatial orientation | Supplementary Features | Type of connector | Type of connector accessories | Type of enclosure | Width in modules | Wire cross-section | Wire size | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Number of Rows | Pitch | Current rating | Row Spacing | Operating Temperature Range | Current Rating (Max) | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2LLN0600-KIT AMPHENOL | In Stock | - | - | gold-plated | - | 6 | - | - | - | RoHS compliant | - | socket | - | Motiongrade | - | with contacts | - | - | - | - | - | 2mm | crimped | - | - | - | 49.3g | - | male | - | external thread | threaded joint | flange (4 holes) | for panel mounting | - | - | - | - | - | - | - | - | - | - | straight | - | M23 | - | - | - | - | 18AWG...14AWG | - | - | - | - | - | 28A | - | - | - | 630V | complete set | IP67 | ||
![]() MB7CKN0600-S2-KIT AMPHENOL | In Stock | - | - | gold-plated | - | 6 | - | 11...14.5mm | - | RoHS compliant | - | plug | - | Motiongrade | - | with contacts | - | - | - | - | - | 2mm | crimped | - | - | - | 108.8g | - | female | - | internal thread | threaded joint | for cable | - | - | - | - | - | - | - | - | - | - | - | straight | - | M23 | - | - | - | - | 18AWG...14AWG | - | - | - | - | - | 28A | - | - | - | 630V | complete set | IP67 | ||
![]() MA1LAP1200S-KIT AMPHENOL | In Stock | - | - | gold-plated | - | 12 | - | - | - | RoHS compliant | - | socket | - | Motiongrade | - | P-Part | with contacts | - | - | - | - | 1mm | crimped | - | - | - | 40.1g | - | female | - | external thread | threaded joint | flange (4 holes) | for panel mounting | - | - | - | - | - | - | - | - | - | - | straight | - | M23 | - | - | - | - | 28AWG...18AWG | - | - | - | - | - | 10A | - | - | - | 160V | complete set | IP67 | ||
![]() MB2LLN0800-KIT AMPHENOL | In Stock | - | - | gold-plated | - | 8 (4+4) | - | - | - | RoHS compliant | - | socket | - | Motiongrade | - | with contacts | - | - | - | - | 2mm | 1mm | crimped | - | - | - | 150g | - | male | - | external thread | threaded joint | flange (4 holes) | for panel mounting | - | - | - | - | - | - | - | - | - | - | straight | - | M23 | - | - | - | - | 28AWG...14AWG | - | - | - | - | - | - | - | - | - | - | complete set | IP67 | ||
![]() ZX-XH2.54-10PZZ Megastar | 975 |
| Datasheet | - | Tin | - | 10P | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Insert | - | 10 | Bag-packed | 1x10P | - | - | - | XH | true | - | - | - | - | - | - | - | - | - | - | - | 1 | 2.54mm | - | - | -25℃~+85℃ | 3A | - | - | - | ||
Tiny WHSL | 20 |
| Datasheet | - | Tin | - | 28P | - | - | - | White | - | - | - | - | - | - | - | - | Brass Alloy | - | - | - | - | UL94V-0 | - | - | - | - | - | - | - | - | - | Direct Insert | - | 14 | Bag-packed | 2x14P | Glass Fiber Reinforced PA66 | - | 250V | XAD | true | - | With column | - | - | - | - | - | - | 40mm | 10.1mm | 10.1mm | 2 | 2.5mm | - | 2.5mm | -25℃~+85℃ | 3A | - | - | - | ||
![]() VN0201001302 AMPHENOL | 40 |
| - | gold-plated | - | - | - | - | - | RoHS compliant | - | contact | - | C146 | heavy|mate M | stamped and formed contacts | - | - | - | - | - | 1mm | crimped | - | - | - | 43g | - | female | bulk | - | - | for cable | - | - | - | - | - | - | - | 100pcs. | - | - | - | - | - | circular | - | - | - | 0.09...0.25mm<sup>2</sup> | 28AWG...26AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C146S16001G8 AMPHENOL | In Stock |
| - | - | - | - | - | - | size E16 | RoHS compliant | - | - | - | C146 | heavy|mate M | - | - | female connectors | - | - | - | - | - | - | - | - | 31g | 77.5x27mm | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | frame for modules | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0640002 AMPHENOL | 193 |
| - | - | - | 64 | - | - | size E24 | RoHS compliant | - | contact insert | 64+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | stamped contacts | - | - | 1.6mm | - | - | - | - | 68.68g | 104x27mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25kV | - | - | ||
![]() C146B20001G8 AMPHENOL | 120 |
| - | - | - | 20 | - | - | - | RoHS compliant | - | module | - | C146 | heavy|mate M | w/o contacts | - | 1,0mm contacts | - | - | - | - | - | - | - | - | 6.6g | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | ||
![]() C14610B0640002 AMPHENOL | 46 |
| - | - | - | 64 | - | - | size E24 | RoHS compliant | - | contact insert | 64+PE | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | stamped contacts | - | - | 1.6mm | - | - | - | - | 80.3g | 104x27mm | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25kV | - | - | ||
![]() C14610A0080002 AMPHENOL | 158 |
| - | - | - | 8 | - | - | size A3 | RoHS compliant | - | contact insert | - | C146 | heavy|mate D | w/o contacts | - | heavy|mate D contacts | stamped contacts | - | - | 1.6mm | - | - | - | - | 11.4g | 21x21mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | - | ||
![]() C14610G0106004 AMPHENOL | In Stock | - | - | - | - | - | - | - | size A10 | RoHS compliant | - | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | - | aluminium | - | PG13,5 | 86.7g | 49.5x16mm | - | - | for latch | - | for cable | - | - | 1 | - | - | - | - | - | - | - | - | straight | - | - | - | for HDC connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() C14610A0100024 AMPHENOL | 22 |
| - | silver plated | - | 10 | - | - | size A10 | RoHS compliant | - | contact insert | 10+PE | C146 | heavy|mate | - | - | - | - | - | - | - | screw terminal | - | - | - | 55.57g | 49.5x16mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | 0.25kV | - | - | ||
![]() C14610B0160021 AMPHENOL | 95 |
| - | silver plated | - | 16 | - | - | size E16 | RoHS compliant | - | contact insert | 16+PE | C146 | heavy|mate | - | - | - | - | - | - | - | screw terminal | - | - | - | 84.85g | 77.5x27mm | female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | 19A | - | - | - | 400V | - | - | ||
![]() VN0202500371C AMPHENOL | 22 |
| - | silver plated | - | - | - | - | - | RoHS compliant | - | contact | - | C146 | heavy|mate Q | turned contacts | - | - | - | - | - | 2.5mm | crimped | - | - | - | 163.9g | - | female | bulk | - | - | for cable | - | - | - | - | - | - | - | 100pcs. | - | - | - | - | - | circular | - | - | - | 1.5mm<sup>2</sup> | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C14610A0031023 AMPHENOL | 40 |
| - | silver plated | - | 5 | - | - | size E10 | RoHS compliant | - | contact insert | 5+PE | C146 | heavy|mate | with wire protector | - | - | - | - | - | - | screw terminal | - | - | - | 45.4g | 57x27mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | 16A | - | - | - | 660V | - | - | ||
![]() C146P16001G8 AMPHENOL | 228 |
| - | - | - | - | - | - | size E16 | RoHS compliant | - | - | - | C146 | heavy|mate M | - | - | male connectors | - | - | - | - | - | - | - | - | 40.58g | 77.5x27mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | frame for modules | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C146 10A006 400 1 AMPHENOL | In Stock | - | - | silver plated | - | 6 | - | - | size E6 | - | - | contact insert | 6+PE | C146 | heavy|mate | - | - | - | - | - | - | - | spring clamp | - | - | - | 40.9g | 44x27mm | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | 0.25...2.5mm<sup>2</sup> | - | - | - | - | - | - | 22A | - | - | - | 400V | - | - | ||
![]() C146A10001E8 AMPHENOL | 65400 |
| - | - | - | 10 | - | - | - | RoHS compliant | - | module | - | C146 | heavy|mate M | w/o contacts | - | 1,6mm contacts | - | - | - | - | - | - | - | - | 7.133g | - | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - |