- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR-142-26-0203 CW Industries | 1622 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | Bronze | - | - | - | - | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 26 | 125°C | -55°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | - | - | - | All | - | 1A | - | - | Tin | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | SOLDER | - | - | 30 AWG | 28 AWG | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 38.1mm | 12.7mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0905841316 Molex | 22 | - | Datasheet | 31 Weeks | - | - | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Closed End | - | - | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0521510510 Molex | 3978 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 5 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | 2mm | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0521470410 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 4 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2mm | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | - | - | 35.4μin 0.90μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0905841312 Molex | 2172 | - | Datasheet | 31 Weeks | - | - | Through Hole, Press-Fit | - | - | - | NOT SPECIFIED | - | - | - | - | Tube | - | Picoflex 90584 | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 12 | - | - | White | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Closed End | - | - | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0905841310 Molex | 634 | - | Datasheet | 31 Weeks | - | - | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 10 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Closed End | - | - | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0905841326 Molex | 22 | - | Datasheet | 31 Weeks | - | - | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 26 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Closed End | - | - | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0521470910 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 9 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | 2mm | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | - | - | 35.4μin 0.90μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0521510610 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | - | Receptacle | 6 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 2mm | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 69830-014LF Amphenol ICC (FCI) | 7637 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Polyethylene | - | - | Bronze | - | - | - | 1kV | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 14 | 105°C | -40°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | 1A | - | - | Tin | - | - | - | - | 2.54mm | 14 | - | - | - | - | Blue | 2.9mm | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50GOhm | 0.100 (2.54mm) | - | - | 1kV | - | - | - | 28 AWG | 26 AWG | - | 14 | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 22.25mm | - | 150.0μin 3.81μm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 111356-3 TE Connectivity Aerospace | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Through Hole | Nylon | - | - | Bronze | - | - | - | - | Tray | 2008 | AMP-Latch | e0 | no | Active | - | IDT | - | Ribbon Cable | 20 | - | - | Black | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Right Angle | - | 11.93mm | All | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 27.58mm | - | 100.0μin 2.54μm | - | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 009176002732106 AVX Corporation | 3780 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nylon | - | - | Bronze | - | - | - | 300V | Cut Tape (CT) | - | 9176-700 | e3 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Individual Wires | 2 | - | - | White | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 3.9878mm | - | - | - | - | All | - | 10A | - | - | Tin | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 24 AWG, Stranded | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FFMD-04-01 Samtec Inc. | 22 |
| - | 3 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 8 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DF4-14P-2C Hirose Electric Co Ltd | 22 |
| Datasheet | 10 Weeks | Tin | - | CABLE | Polyamide | LOCKING | TIN | Brass | - | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Housing | 14 | - | - | Black | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 14 | - | - | - | - | unknown | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | - | Male | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | TIN | RECTANGULAR | Crimp | 0.079 2.00mm | 0.079 2.00mm | Contacts Not Included | 2.8mm | 28.5mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68120-018LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole | Polyethylene | - | - | - | - | - | - | - | Tube | - | Quickie™ | e3 | yes | Obsolete | Vendor Undefined | IDT | - | Ribbon Cable, DIP Header | 18 | - | - | Blue | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 18 | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 27.32mm | - | 100.0μin 2.54μm | - | No | - | RoHS Compliant | - | - | ||
![]() HIF2C-60DT-1.27R Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | BERYLLIUM COPPER | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Bulk | - | HIF2C | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 60 | - | - | Black | 4 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 5.08mm | - | All | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 3.201 inch | 4 | - | - | STAGGERED | - | MALE | - | - | - | 0.193 inch | 1A | IDC | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | - | - | HOUSING SIDE | 650VAC V | - | - | 28 AWG | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | - | - | - | - | - | 0.11 inch | - | - | RoHS Compliant | - | - | ||
![]() HIF2E-10D-2.54RA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Bulk | - | HIF2E | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 10 | - | - | Gray | 2 | - | HIROSE ORIGINAL TYPE CIRCUIT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | All | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.676 inch | 2 | - | - | RECTANGULAR | 0.315 inch | MALE | 94V-0 | - | - | - | 1A | IDC | 15mOhm | 28 AWG | - | 0.100 (2.54mm) | 0.1 inch | RECEPTACLE | - | - | - | 650VAC V | - | - | 28 AWG | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | - | 0.118 inch | - | - | RoHS Compliant | - | - | ||
![]() HIF12-80DT-1.27R(71) Hirose Electric Co Ltd | 39 |
| - | 10 Weeks | Gold | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 85°C | -55°C | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HIF2E-14D-2.54RA(20) Hirose Electric Co Ltd | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009296001603806 AVX Corporation | 4541 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 9296 | - | - | Active | 3 (168 Hours) | - | - | Individual Wires | 1 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poke-In | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |