- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Gauge | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0521470310 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 3 | - | - | White | 1 | PULL-COVER STYLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | IDC | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() 0521471210 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 12 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() 0520040710 Molex | In Stock | - | Datasheet | - | - | Through Hole, Press-Fit | - | NOT SPECIFIED | - | - | - | Tray | - | 52004 | - | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 7 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | IDC | - | - | - | - | Poke-In | 0.059 1.50mm | 0.118 3.00mm | Cover | - | - | - | - | ROHS3 Compliant | ||
![]() SIP110-PPVC-D03-SK-BK Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 6 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 0.509 inch | 2 | RECTANGULAR | MALE | - | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | - | - | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | - | Flash | - | - | ROHS3 Compliant | ||
![]() 0521510210 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | - | Receptacle | 2 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | ROHS3 Compliant | ||
![]() 0521510710 Molex | In Stock | - | Datasheet | 10 Weeks | Press Fit, Through Hole | Through Hole, Right Angle, Press-Fit | Polybutylene | Bronze | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle | 7 | 105°C | -40°C | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 7 | Right Angle | - | 6.3mm | All | 2A | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | 6 | 150V | - | - | - | 26 AWG | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | 19.3mm | - | - | No | ROHS3 Compliant | ||
![]() 0521511210 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | - | Receptacle | 12 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | ROHS3 Compliant | ||
![]() 0521471310 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 13 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() 0521511310 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Right Angle, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | - | Receptacle | 13 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | ROHS3 Compliant | ||
![]() 0915771308 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Bulk | - | Picoflex PF-50 91577 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 8 | - | - | Yellow | 2 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | All | - | - | - | Tin | - | - | - | - | FEMALE | - | - | - | 28 AWG | - | 0.100 (2.54mm) | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 78.7μin 2.00μm | - | - | ROHS3 Compliant | ||
![]() 0521511110 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 11 | - | - | White | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | Closed End | - | - | - | - | ROHS3 Compliant | ||
![]() 0521471410 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 14 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() SIP110-PPVC-D04-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 0.609 inch | 2 | RECTANGULAR | MALE | - | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | - | Flash | 0.134 inch | - | ROHS3 Compliant | ||
![]() 0521470810 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Ribbon Cable | 8 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() 0521470510 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 5 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() 0521470710 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 7 | - | - | White | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | - | - | 26 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | Poke-In | 0.079 2.00mm | 0.079 2.00mm | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | ||
![]() SIP110-PPVC-D04-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 0.609 inch | 2 | RECTANGULAR | MALE | - | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | - | - | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | - | Flash | - | - | ROHS3 Compliant | ||
![]() SIP110-PPVC-D15-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 30 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 30 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 1.713 inch | 2 | RECTANGULAR | MALE | - | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | - | - | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | - | Flash | - | - | ROHS3 Compliant | ||
![]() 0520040310 Molex | In Stock | - | Datasheet | - | - | Through Hole, Press-Fit | - | NOT SPECIFIED | - | - | - | Tray | - | 52004 | - | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 3 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | IDC | - | - | - | - | Poke-In | 0.059 1.50mm | 0.118 3.00mm | Cover | - | - | - | - | ROHS3 Compliant | ||
![]() 0520041010 Molex | In Stock | - | Datasheet | - | - | Through Hole, Press-Fit | - | NOT SPECIFIED | - | - | - | Tray | - | 52004 | - | yes | Obsolete | 1 (Unlimited) | - | - | Ribbon Cable | 10 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | IDC | - | - | - | - | Poke-In | 0.059 1.50mm | 0.118 3.00mm | Cover | - | - | - | - | ROHS3 Compliant |