- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009176001722196 AVX Corporation | 170 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | Nylon | Bronze | - | - | - | 300V | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Individual Wires | 1 | 125°C | -40°C | White | 1 | - | 8536.69.40.40 | NO | NO | GENERAL PURPOSE | - | 1 | Right Angle | 5mm | All | 10A | - | UL | Tin | - | - | 0.22 inch | Female | 94V-0 | NO | - | - | IDC | 22 AWG | - | - | 300V | - | - | - | 22 AWG | - | IDC | - | - | Feed Through | 4mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() AWLP 30/3,2-G Assmann WSW Components | 8929 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 30 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() 009176002732996 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | GLASS FILLED NYLON | - | NOT SPECIFIED | - | - | -40°C | - | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | - | EAR99 | Individual Wires | 2 | - | - | White | 1 | - | 8536.69.40.40 | NO | NO | GENERAL PURPOSE | - | 2 | - | - | All | - | - | UL | Tin | - | - | - | - | 94V-0 | NO | - | - | IDC | 24 AWG | - | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() PS-40BD2-1 JAE Electronics | In Stock | - | - | 14 Weeks | Gold | Through Hole | Through Hole | 40 | - | - | - | - | - | - | - | Bulk | - | PS | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | RoHS Compliant | - | Lead Free | ||
![]() 009176003701906 AVX Corporation | 3064 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | GLASS FILLED NYLON | - | PHOSPHOR BRONZE | - | - | -40°C | - | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | Solder | - | Individual Wires | 3 | - | - | White | 1 | Female | - | NO | NO | GENERAL PURPOSE | 4mm | 3 | - | - | All | - | - | UL | Tin | - | 0.472 inch | 0.22 inch | - | 94V-0 | NO | - | - | IDC | 18 AWG | - | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3240-10-00 CNC Tech | 1309 |
| - | 18 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Tray | 2012 | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 10 | - | - | - | 2 | - | - | - | - | - | 1.27mm | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | Flash | ROHS3 Compliant | - | - | ||
![]() CWR-142-60-0001 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | 125°C | -55°C | - | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 60 | - | - | Blue | 4 | - | - | - | - | - | 1.27mm | 60 | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 3.02 inch | 0.525 inch | MALE | - | - | 0.225 inch | 1A | - | 28-30 AWG, Stranded or Solid | 1000000000Ohm | 0.100 (2.54mm) | - | SOLDER | 30 AWG | 28 AWG | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 30.0μin 0.76μm | ROHS3 Compliant | - | - | ||
![]() 3550-24-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176002732906 AVX Corporation | 2058 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | GLASS FILLED NYLON | - | NOT SPECIFIED | - | - | -40°C | - | - | - | 9176-700 | - | Active | 3 (168 Hours) | - | EAR99 | Individual Wires | 2 | - | - | White | 1 | - | 8536.69.40.40 | NO | NO | GENERAL PURPOSE | - | 2 | - | - | All | - | - | UL | Tin | - | - | - | - | 94V-0 | NO | - | - | IDC | 24 AWG | - | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-26-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 490107671612S Würth Elektronik | 101 | - | Datasheet | 5 Weeks | - | - | Through Hole, SKEDD | - | - | - | - | - | - | - | - | Tube | - | WR-WST | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 16 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-10-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-14-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176002883906 AVX Corporation | 3818 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 2 | - | - | White | 1 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 28 AWG, Stranded or Solid | - | - | - | - | - | - | - | - | IDC | 0.126 3.20mm | 0.126 3.20mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() 009176002884906 AVX Corporation | 158 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 2 | - | - | White | 1 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 28 AWG, Stranded or Solid | - | - | - | - | - | - | - | - | IDC | 0.126 3.20mm | 0.126 3.20mm | Feed Through | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-16-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-12-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-08-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3550-20-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001883906 AVX Corporation | 2897 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 1 | - | - | White | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 28 AWG, Stranded or Solid | - | - | - | - | - | - | - | - | IDC | - | - | Feed Through | - | - | ROHS3 Compliant | - | - |