- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Positions Loaded | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Contact Finish Thickness | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-43-2040 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | - | - | - | - | yes | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 4 | RECTANGULAR | - | MALE | - | - | - | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2050 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 5 | RECTANGULAR | - | MALE | 94V-0 | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2130 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | SN-PB | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 13 | RECTANGULAR | - | MALE | 94V-0 | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2120 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 12 | RECTANGULAR | - | MALE | 94V-0 | - | - | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2110 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 11 | RECTANGULAR | - | MALE | 94V-0 | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2150 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | SN-PB | Bronze | - | - | -40°C | - | - | - | - | - | - | IDT | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 15 | RECTANGULAR | - | MALE | 94V-0 | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | - | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2070 Molex | In Stock | - | - | - | Tin | Cable, Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | IDT | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | Right Angle | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 7 | RECTANGULAR | - | MALE | 94V-0 | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | - | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2100 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | IDT | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 10 | RECTANGULAR | - | MALE | 94V-0 | - | - | - | 20mOhm | - | - | - | - | - | - | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2140 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | SN-PB | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 14 | RECTANGULAR | - | MALE | 94V-0 | - | - | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2030 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 3 | RECTANGULAR | - | MALE | 94V-0 | - | 3A | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2090 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | - | -40°C | - | - | - | - | - | - | - | - | IDC | - | Natural | 1 | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | 9 | RECTANGULAR | - | MALE | - | 0.3 inch | 3A | - | 20mOhm | - | - | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTR-30-T Adam Tech | 1342 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | BRASS | POLYBUTYLENE TEREPHTHALATE | 105°C | -55°C | Tray | - | FTR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 30 | Black | 2 | - | - | - | - | - | - | - | - | - | 30 | - | All | - | ONE | UL | Tin | COMMERCIAL | 1.71 inch | - | 2 | - | RECTANGULAR | - | MALE | - | 0.197 inch | 1A | IDC | - | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | - | SOLDER | 1000VAC V | - | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | ||
![]() 3040-40-00 CNC Tech | 238 |
| - | 18 Weeks | - | Through Hole | Through Hole | 100 | - | - | - | - | - | - | Tray | 2012 | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | - | 2 | - | - | - | - | - | - | - | - | 2.54mm | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | Flash | - | ROHS3 Compliant | - | ||
![]() AWLP 40/3,2-T Assmann WSW Components | 701 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | Gray | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | ||
![]() 3040-03-30-02 CNC Tech | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AWLP 12/3,2-G Assmann WSW Components | 39 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 12 | Gray | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | ||
![]() AWLP 14/3,2-G Assmann WSW Components | 22 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | Gray | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | ||
![]() AWLP 40/3,2-G Assmann WSW Components | 625 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | Gray | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | ROHS3 Compliant | - | ||
![]() ADIP28-G-LC Assmann WSW Components | In Stock | - | - | 16 Weeks | - | - | Through Hole | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 105°C | -55°C | Tray | 2013 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 28 | Black | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 28 | - | All | - | ONE | UL | Gold | COMMERCIAL | 1.607 inch | - | 2 | - | RECTANGULAR | 0.717 inch | MALE | - | - | 1A | IDC | - | - | 1000000000Ohm | 0.600 (15.24mm) | 0.1 inch | PLUG | SOLDER | 500VAC V | - | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | Flash | 0.134 inch | Non-RoHS Compliant | - | ||
![]() 3040-10-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, DIP, IDC | 10 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | RoHS Compliant | - |