- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Number of Positions Loaded | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Wire Gauge | Row Spacing | Termination Type | Durability | Contact Pattern | Cable Termination | Cable Pitch | Glow Wire Compliant | Board-Side Pitch | Features | Rated Current (Power) | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009176003722996 AVX Corporation | 3000 | - | Datasheet | 8 Weeks | Surface Mount | GLASS FILLED NYLON | - | - | - | - | - | - | -40°C | - | 9176-700 | Active | 3 (168 Hours) | - | Individual Wires | 3 | White | 1 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 3 | - | All | - | UL | Tin | - | 0.472 inch | - | - | - | 0.22 inch | - | 94V-0 | NO | - | IDC | 22 AWG | - | - | - | - | IDC | 0.157 4.00mm | - | 0.157 4.00mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 538702103022096 AVX Corporation | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 3 | Black | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 538702105020096 AVX Corporation | 2401 |
| - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 5 | Black | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 589296002001998 AVX Corporation | 31218 |
| - | 8 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | Poke-In | - | - | - | Closed End | - | - | - | - | - | ||
![]() 009296001503406 AVX Corporation | 1302 |
| - | 7 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 1 | Yellow | - | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18-26 AWG, Stranded or Solid | - | - | - | - | Poke-In | - | - | - | Closed End | - | - | - | ROHS3 Compliant | - | ||
![]() FDP-628-T Adam Tech | 240 |
| - | 9 Weeks | Through Hole | - | - | - | - | - | - | - | - | Tray | FDP | Active | 1 (Unlimited) | - | Ribbon Cable, DIP Header | 28 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | IDC | 0.050 1.27mm | - | 0.100 2.54mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 51022-1000 Molex | In Stock | - | - | - | BOARD | - | Polyester | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | 85°C | -40°C | Bulk | - | - | - | EAR99 | Crimp | - | Natural | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2446mm | - | - | - | - | UL | - | COMMERCIAL | - | - | 10 | - | 0.087 inch | MALE | 94V-0 | - | - | SQ PIN-SKT | - | - | SOLDER | - | RECTANGULAR | - | - | Non-compliant | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 538702204024096 AVX Corporation | 22 |
| - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 4 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 538702205024096 AVX Corporation | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 5 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 538702205022096 AVX Corporation | 22 |
| - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 5 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 589296001000019 AVX Corporation | 22 |
| - | 9 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 1 | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | Poke-In | - | - | - | Closed End | - | - | - | - | - | ||
![]() 009296003202806 AVX Corporation | In Stock | - | - | 7 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 3 | Black | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 20-26 AWG | - | - | - | - | Poke-In | 0.157 4.00mm | - | 0.157 4.00mm | Closed End | - | - | - | ROHS3 Compliant | - | ||
![]() 009176002712906 AVX Corporation | 2983 |
| - | 8 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9176-700 | Active | 3 (168 Hours) | - | Individual Wires | 2 | White | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | - | 0.157 4.00mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 538702202022096 AVX Corporation | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 2 | Black | - | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 538702201018096 AVX Corporation | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 1 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 0.087 (2.20mm) | - | - | - | IDC | - | - | - | - | - | - | - | - | - | ||
![]() 538702203018096 AVX Corporation | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 3 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 538702208024096 AVX Corporation | 22 |
| - | 9 Weeks | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 8702 | Active | 1 (Unlimited) | - | Header | 8 | Black | 2 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 0.087 (2.20mm) | - | - | - | IDC | 0.177 4.50mm | - | 0.177 4.50mm | - | - | - | - | - | - | ||
![]() 009296003212906 AVX Corporation | In Stock | - | - | 7 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 3 | White | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poke-In | 0.157 4.00mm | - | 0.157 4.00mm | Closed End | - | - | - | ROHS3 Compliant | - | ||
![]() 009296006212906 AVX Corporation | 22 |
| - | 7 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | 9296 | Active | 3 (168 Hours) | - | Individual Wires | 6 | White | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Poke-In | 0.157 4.00mm | - | 0.157 4.00mm | Closed End | - | - | - | ROHS3 Compliant | - | ||
![]() 009177001691196 AVX Corporation | In Stock | - | - | 8 Weeks | Through Hole | - | - | - | - | NYLON46 | - | 125°C | -40°C | - | 9177 | Active | 3 (168 Hours) | - | Contact | - | White | 1 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 1 | 5mm | - | ONE | UL | Tin | - | 0.354 inch | 1 | - | RECTANGULAR | 0.177 inch | - | 94V-0 | - | 0.394 inch | IDC | 12 AWG, Stranded or Solid | - | IDC | 3 Cycles | RECTANGULAR | IDC | - | - | - | Cover | 15A | 0.098 inch | - | ROHS3 Compliant | - |