- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Contact Materials | Flame Retardant Rating | Jack Structure | Mounting | Mounting Styles | MPQ | Number of PINs Per Row | Number of Pins/Row | Operation | Package | Package specification | Pins Structure | Plastic Material | Production Status | Rated Voltage (Max) | Reference Series | RoHS | Supplementary Features | With latch | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Operating Temperature | Packaging | Series | Connector Type | Color | Number of Rows | Pitch | Row Spacing | Product Type | Operating Temperature Range | Current Rating (Max) | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1014-01-2X4PE8B1P3A CONNFLY Elec | In Stock | - | Datasheet | Gold | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | ||
![]() CI4408M2HR0-NH Cvilux | In Stock | - | Datasheet | - | 8P | - | - | - | - | Horizontal attachment | - | 8 | - | - | Tape & Reel (TR) | - | 1x8P | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | 1 | 1.25mm | - | - | - | - | - | ||
![]() DS1069-3MVW6X CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3B-EH-K JST | In Stock | - | Datasheet | Tin | 3P | Brass | UL94V-0 | - | - | Direct Insert | - | 3 | - | - | Box-packed | - | 1x3P | PA66 | - | 250V | EH | true | K-leg punch | - | 10mm | 3.8mm | 6mm | - | - | - | - | - | 1 | 2.5mm | - | - | -25℃~+85℃ | 3A | - | ||
![]() WF12004-01202 SHENZHEN ATOM TECH | In Stock | - | Datasheet | - | 4P | - | - | - | - | Horizontal attachment | - | 4 | - | - | Tape & Reel (TR) | - | 1x4P | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | 1 | 1.2mm | - | - | -25℃~+85℃ | 1.5A | - | ||
![]() RAA2-5 JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | 3P | Brass | UL94V-0 | - | - | Standing paste | - | 3 | - | - | Box-packed | - | 1x3P | PA6T | - | 50V | ZH | true | Auxiliary soldering legs | - | 7.5mm | 5.2mm | 5mm | - | - | - | - | - | 1 | 1.5mm | - | - | -25℃~+85℃ | 1A | - | ||
![]() DS1069-2MRW6XB CONNFLY Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | 7P | Brass Alloy | UL94V-0 | - | - | Direct Insert | - | 7 | - | - | Box-packed | - | 1x7P | Glass Fiber Reinforced PA66 | - | 250V | XA | true | K-leg punch | - | 20mm | 6.4mm | 8.8mm | - | - | - | - | - | 1 | 2.5mm | - | - | -25℃~+85℃ | 3A | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM3604E-LP2 FOXCONN | In Stock | - | - | - | 8P | - | - | - | - | Bend insert | - | 4 | - | - | Tray | - | 2x4P | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | 2 | 4.2mm | 5.5mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG641487 KET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | Tin | 7P | Brass Alloy | UL94V-0 | - | - | Standing paste | - | 7 | - | - | Tape & Reel (TR) | - | 1x7P | PA | - | 50V | SH | true | Auxiliary soldering legs | - | 9mm | 3.6mm | 4.25mm | - | - | - | - | - | 1 | 1mm | - | - | -25℃~+85℃ | 1A | - | ||
![]() X8821WR-04KR-LPSN XKB Connectivity | In Stock | - | - | Tin | - | Brass | - | 1x04 | Right Angle Mount | - | 300 pieces/reel | - | 4 | Side Insertion | - | DIP,P=2.5mm | - | - | Active | - | JST XH | - | - | No | - | - | - | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | - | 2.5mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821WR-05KR-LPSN XKB Connectivity | In Stock | - | - | Tin | - | Brass | - | 1x05 | Right Angle Mount | - | 300 pieces/reel | - | 5 | Side Insertion | - | DIP,P=2.5mm | - | - | Active | - | JST XH | - | - | No | - | - | - | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | - | 2.5mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WR-02-LPSW XKB Connectivity | In Stock | - | - | Tin | - | Brass | - | 1x02 | Right Angle Mount | - | 1000 piece/bag | - | 2 | Side Insertion | - | DIP,P=3.0mm | - | - | Active | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | - | 3.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WV-02-LPV01 XKB Connectivity | In Stock | - | - | Au | - | Brass | - | 1x02 | Through-hole Mount | - | 1000 piece/bag | - | 2 | Vertical | - | DIP,P=3.0mm | - | - | Active | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | - | 3.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WV-02-N0SW XKB Connectivity | In Stock | - | - | Tin | - | Brass | - | 1x02 | Through-hole Mount | - | 1000 piece/bag | - | 2 | Vertical | - | DIP,P=3.0mm | - | - | Active | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | - | 3.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WV-03-N0SW XKB Connectivity | In Stock | - | - | Tin | - | Brass | - | 1x03 | Through-hole Mount | - | 1000 piece/bag | - | 3 | Vertical | - | DIP,P=3.0mm | - | - | Active | - | - | - | - | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | - | 3.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 |