- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2530HF-15-PT XKB Connectivity | In Stock | - | - | - | Line to board/line to line connector | - | 1x15 | - | Wiring | 1000 piece/bag | 15 | - | P=2.54mm | 15 | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-20-PT XKB Connectivity | In Stock | - | - | - | Line to board/line to line connector | - | 1x20 | - | Wiring | 1000 piece/bag | 20 | - | P=2.54mm | - | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-22-PT XKB Connectivity | In Stock | - | - | - | Line to board/line to line connector | - | 1x22 | - | Wiring | 1000 piece/bag | 22 | - | P=2.54mm | - | Active | AMP 2.54 | - | No | - | Bag | Line to line board 2.54-X2530 | Female Housing | Black | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2513T-HV01-H XKB Connectivity | In Stock | - | - | Au | - | High conductivity copper | - | - | Wiring | 1200 pieces/reel | - | - | P=2.5mm | - | Active | - | - | No | - | Reel | Pair board 2.5-X2513 | Female Terminal | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2513WR-2X08A-LPSN XKB Connectivity | In Stock | - | - | Tin | - | Brass | 2x08 | - | Right Angle Mount | 0 | 8 | Side Insertion | DIP,P=2.5mm | 16 | Active | MX 2.5 | - | No | - | Bag | Pair board 2.5-X2513 | Female Socket | Black | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2515WRS-02-LPSW XKB Connectivity | In Stock | - | - | Tin | - | Brass | 1x02 | - | Horizontal Mount | 2000 pieces/reel | 2 | Side Operation | SMD,P=2.5mm | - | Active | - | - | No | - | Reel | Pair board 2.5-X2515 | Female Socket | Ivory | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2564WV-10-N0SN XKB Connectivity | In Stock | - | - | Tin | - | Brass | 1x10 | X2564H-10-N0,X2564T-PSN | Through-hole Mount | 1000 piece/bag | 10 | Vertical | DIP,P=2.5mm | - | Active | MX 5264 | 235℃ Max. | No | -40℃~ +125℃ | Bag | Pair board 2.5-X2564 | Female Socket | Ivory | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2564WV-12-N0SN XKB Connectivity | In Stock | - | - | Tin | - | Brass | 1x12 | X2564H-12-N0,X2564T-PSN | Through-hole Mount | 1000 piece/bag | 12 | Vertical | DIP,P=2.5mm | - | Active | MX 5264 | 235℃ Max. | No | -40℃~ +125℃ | Bag | Pair board 2.5-X2564 | Female Socket | Ivory | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WR-02-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WR-06-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x06 | - | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WR-09-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x09 | - | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WR-10-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x10 | - | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | DIP,P=2.5mm | 10 | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WV-02-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WV-04-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WV-05-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WV-06-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2581WV-07-N0V01 XKB Connectivity | In Stock | - | - | Au | - | Brass | 1x07 | - | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=2.5mm | - | Active | - | - | - | - | - | Pair board 2.5-X2581 | Female Socket | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357WV-2X11-LPSW XKB Connectivity | In Stock | - | - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=4.2mm | 22 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357WV-2X11-LPV01 XKB Connectivity | In Stock | - | - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 500 piece/bag | 11 | Vertical | DIP,P=4.2mm | 22 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357WV-2X11-N0SN XKB Connectivity | In Stock | - | - | Tin | - | Brass | 2x11 | - | Through-hole Mount | 0 | 11 | Vertical | DIP,P=4.2mm | 22 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Socket | White | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 |