- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3025WR-2x10-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x10 | Right Angle Mount | 500 piece/bag | 10 | Side Insertion | DIP,P=3.0mm | 20 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x10-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x10 | Right Angle Mount | 500 piece/bag | 10 | Side Insertion | DIP,P=3.0mm | 20 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x11-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x11 | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=3.0mm | 22 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505H-2x06-PT XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | Wiring | 1000 piece/bag | 6 | - | P=2.5mm | 12 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Male Housing | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505L1-2x02-N0 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=2.5mm | 4 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Wire Clip | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505L1-2x06-N0 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x06 | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=2.5mm | 12 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Wire Clip | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505L-2x02-N0 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=2.5mm | 4 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Wire Clip | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505L-2x06-N0 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x06 | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=2.5mm | 12 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Wire Clip | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505L-2x07-N0 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=2.5mm | 14 | Active | 2.5mm | Yes | Bag | Pair board 2.5-X2505 | Wire Clip | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505WRS-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Horizontal Mount | 250 pieces/reel | 2 | Side Operation | SMD,P=2.5mm | 4 | Active | 2.5mm | Yes | Reel | Pair board 2.5-X2505 | Female Socket | Ivory | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505WRS-2x06-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x06 | Horizontal Mount | 250 pieces/reel | 6 | Side Operation | SMD,P=2.5mm | 12 | Active | 2.5mm | Yes | Reel | Pair board 2.5-X2505 | Female Socket | Ivory | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505WVS-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Vertical Mount | 250 pieces/reel | 2 | Vertical | SMD,P=2.5mm | 4 | Active | 2.5mm | Yes | Reel | Pair board 2.5-X2505 | Female Socket | Ivory | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505WVS-2x07-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | Vertical Mount | 250 pieces/reel | 7 | Vertical | SMD,P=2.5mm | 14 | Active | 2.5mm | Yes | Reel | Pair board 2.5-X2505 | Female Socket | Ivory | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2505WVS-2x12-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x12 | Vertical Mount | 250 pieces/reel | 12 | Vertical | SMD,P=2.5mm | 24 | Active | 2.5mm | Yes | Reel | Pair board 2.5-X2505 | Female Socket | Ivory | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X4140WV-03S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | Through-hole Mount | 1000 pieces/reel | 3 | Vertical | DIP,P=4.14mm | - | Active | 1-172233-1 | Yes | Reel | Wire to wire board 4.14-X4140 | Female Socket | White | Single row | 4.14mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X4140WV-2x05S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x05 | Through-hole Mount | 1000 pieces/reel | 5 | Vertical | DIP,P=4.14mm | 10 | Active | 1-172233-1 | Yes | Reel | Wire to wire board 4.14-X4140 | Female Socket | White | Double row | 4.14mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-02G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x02 | Wiring | 0 | 2 | - | P=4.2mm | - | Active | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Single row | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-02I-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 1x02 | Wiring | 1000 piece/bag | 2 | - | P=4.2mm | - | Active | MX5557 | Yes | Bag | Wire to board 4.2-X9357 | Female Housing | White | Single row | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-03G-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 1x03 | Wiring | 1000 piece/bag | 3 | - | P=4.2mm | - | Active | MX5557 | Yes | Bag | Wire to board 4.2-X9357 | Female Housing | White | Single row | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9357HF-04I-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 1x04 | Wiring | 1000 piece/bag | 4 | - | P=4.2mm | - | Active | MX5557 | Yes | Bag | Wire to board 4.2-X9357 | Female Housing | White | Single row | 4.20mm | Wire-to-Board Connector | UL/CUL-E523734 |