- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357HF-05I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x05 | - | Wiring | 0 | 5 | - | P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-11B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x11 | - | Wiring | 1000 piece/bag | 11 | - | P=1.00mm | 11 | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-16B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x16 | - | Wiring | 1000 piece/bag | 16 | - | P=1.00mm | - | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-17B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x17 | - | Wiring | 1000 piece/bag | 17 | - | P=1.00mm | 17 | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x01G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x01 | - | Wiring | 0 | 1 | - | P=4.2mm | 2 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x02G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x02 | - | Wiring | 0 | 2 | - | P=4.2mm | 4 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x02I-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x02 | - | Wiring | 1000 piece/bag | 2 | - | P=4.2mm | 4 | Active | MX5557 | 235℃ Max. | Yes | -40℃~ +125℃ | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357HF-2x03B-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x03 | - | Wiring | 1000 piece/bag | 3 | - | P=4.2mm | 6 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x04I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x04 | - | Wiring | 0 | 4 | - | P=4.2mm | 8 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x05I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x05 | - | Wiring | 0 | 5 | - | P=4.2mm | 10 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x06G-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | - | Wiring | 0 | 6 | - | P=4.2mm | 12 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x06I-N0 XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | - | Wiring | 0 | 6 | - | P=4.2mm | 12 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-19B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x19 | - | Wiring | 1000 piece/bag | 19 | - | P=1.00mm | 19 | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-20B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x20 | - | Wiring | 1000 piece/bag | 20 | - | P=1.00mm | - | Active | - | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WRS-07A-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | X1002H-07A-N0HF,X1002T-PSN-A | Horizontal Mount | 2500 pieces/reel | 7 | Side Operation | SMD,P=1.0mm | 7 | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WRS-08A-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | X1002H-08A-N0HF,X1002T-PSN-A | Horizontal Mount | 2500 pieces/reel | 8 | Side Operation | SMD,P=1.0mm | 8 | Active | - | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x11-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=4.2mm | 22 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x12-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x12 | - | Right Angle Mount | 500 piece/bag | 12 | Side Insertion | DIP,P=4.2mm | 24 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |