- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WV-03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-04-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-05-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-06-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-06-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x01-N0SN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 2x01 | Through-hole Mount | 0 | 1 | Vertical | DIP,P=4.2mm | 2x1P | 2 | Active | MX5557 | 260℃ Max. | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357WV-2x02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | 4 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x02-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | Through-hole Mount | 0 | 2 | Vertical | DIP,P=4.2mm | - | 4 | Active | MX5557 | - | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x03 | Through-hole Mount | 500 piece/bag | 3 | Vertical | DIP,P=4.2mm | - | 6 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-03-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-05-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-05-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-07-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x07 | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-08-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | Right Angle Mount | 500 piece/bag | 8 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-08-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x08 | Right Angle Mount | 500 piece/bag | 8 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WVS-13-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x13 | Vertical Mount | 1000 pieces/reel | 13 | Vertical | SMD,P=1.5mm | - | 13 | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WVS-14-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x14 | Vertical Mount | 1000 pieces/reel | 14 | Vertical | SMD,P=1.5mm | - | 14 | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507H-02-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x02 | Wiring | 1000 piece/bag | 2 | - | P=1.5mm | - | - | Active | - | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507H-03-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x03 | Wiring | 1000 piece/bag | 3 | - | P=1.5mm | - | - | Active | - | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |