- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1507H-16-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x16 | Wiring | 1000 piece/bag | 16 | - | P=1.5mm | 16 | Active | - | - | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507T-PSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | - | Wiring | 18000 pieces/reel | - | - | P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Female Terminal | - | - | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WRS-03-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x03 | Horizontal Mount | 800 pieces/reel | 3 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WRS-07-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x07 | Horizontal Mount | 800 pieces/reel | 7 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WRS-09-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x09 | Horizontal Mount | 800 pieces/reel | 9 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WRS-10-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x10 | Horizontal Mount | 800 pieces/reel | 10 | Side Operation | SMD,P=1.5mm | 10 | Active | - | - | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2508H-2x04A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x04 | Wiring | 1000 piece/bag | 4 | - | P=2.5mm | 8 | Active | JST XAD | - | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2508H-2x05A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x05 | Wiring | 1000 piece/bag | 5 | - | P=2.5mm | 10 | Active | JST XAD | - | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2508H-2x09A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x09 | Wiring | 500 piece/bag | 9 | - | P=2.5mm | 18 | Active | JST XAD | - | Yes | - | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9821WVS-08-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x08 | Vertical Mount | 1000 pieces/reel | 8 | Vertical | SMD,P=1.25mm | - | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9821WVS-10-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x10 | Vertical Mount | 1000 pieces/reel | 10 | Vertical | SMD,P=1.25mm | 10 | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9821WVS-11-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x11 | Vertical Mount | 1000 pieces/reel | 11 | Vertical | SMD,P=1.25mm | 11 | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9821WVS-12-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x12 | Vertical Mount | 1000 pieces/reel | 12 | Vertical | SMD,P=1.25mm | 12 | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9821WVS-15-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x15 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.25mm | 15 | Active | - | - | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9827T-PV01 XKB Connectivity | 200000 |
| - | Au | 0.022 | - | Phospgor Bronze | - | Wiring | 15000 pieces/reel | - | - | P=1.25mm | - | Active | - | 260℃ Max. | No | -40℃~+85℃ | Reel | Wire to board 1.25-X9827 | Female Terminal | - | - | 1.25mm | - | Wire-to-Board Connector | 1A | UL/CUL-E523734 | ||
![]() X9827WRS-02-6TV01 XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | 1x02 | Horizontal Mount | 2000 pieces/reel | 2 | Side Operation | SMD,P=1.25mm | - | Active | - | - | - | - | Reel | Wire to board 1.25-X9827 | Female Socket | - | Single row | 1.25mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x07G-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x07 | Wiring | 0 | 7 | - | P=4.2mm | 14 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x08G-N0 XKB Connectivity | 200000 |
| - | - | - | Crimping terminal rubber shell | - | 2x08 | Wiring | 1000 piece/bag | 8 | - | P=4.2mm | 16 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x11B-N0 XKB Connectivity | 200000 |
| - | - | - | Crimping terminal rubber shell | - | 2x11 | Wiring | 500 piece/bag | 11 | - | P=4.2mm | 22 | Active | MX5557 | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Housing | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357HF-2x11G-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x11 | Wiring | 0 | 11 | - | P=4.2mm | 22 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Housing | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |