- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Base Product Number | Brand | Colour | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Flame Retardant Rating | Jack Structure | Manufacturer | Mfr | Moisture Sensitive | Mounting | Mounting Styles | MPQ | Number of PINs Per Row | Number of Pins/Row | Operation | Package | Package specification | Pins Structure | Plastic Material | Product PIN Number | Product Status | Production Status | Rated Voltage (Max) | Reference Series | RoHS | Supplementary Features | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Packaging | Series | Part Status | Connector Type | Number of Positions | Color | Number of rows | Number of Rows | Subcategory | Pitch | Number of Positions Loaded | Contact Finish | Wire Gauge | Row Spacing | Cable Termination | Product Type | Operating Temperature Range | Current Rating (Max) | Cable Pitch | Board-Side Pitch | Profile | Features | Product Category | Industry Standards | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WR-2x01-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x01 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 1 | Side Insertion | - | DIP,P=4.2mm | - | - | 2 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X9357WR-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x02 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 2 | Side Insertion | - | DIP,P=4.2mm | - | - | 4 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X9357WR-2x04-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x04 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 4 | Side Insertion | - | DIP,P=4.2mm | - | - | 8 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X9357WR-2x05-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x05 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 5 | Side Insertion | - | DIP,P=4.2mm | - | - | 10 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X9357WR-2x06-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x06 | - | - | - | Right Angle Mount | - | 500 piece/bag | - | 6 | Side Insertion | - | DIP,P=4.2mm | - | - | 12 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X9357WR-2x06-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x06 | - | - | - | Right Angle Mount | - | 500 piece/bag | - | 6 | Side Insertion | - | DIP,P=4.2mm | - | - | 12 | - | Active | - | - | - | - | - | - | - | - | Wire to board 4.2-X9357 | - | Female Socket | - | - | Double row | - | - | 4.20mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() 009177001612106 KYOCERA | In Stock | - | - | - | Through Hole | - | 009177 | KYOCERA AVX | - | - | 800 | - | - | KYOCERA AVX | KYOCERA AVX | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | - | MouseReel | 9177 | - | Contact | - | White | - | - | Tools | - | - | Tin | 16 AWG, Stranded or Solid | - | IDC | Hand Tools | - | - | - | - | - | Cover | Other Tools | - | - | ||
Tiny WHSL | 120000 |
| Datasheet | Tin | - | 4P | - | - | White | Brass Alloy | - | UL94V-0 | - | - | - | - | - | Direct Insert | - | 4 | - | - | Box-packed | - | 1x4P | Glass Fiber Reinforced PBT | - | - | - | 250V | PA | true | With column | 10mm | 7.1mm | 13.9mm | - | - | - | - | - | - | - | 1 | - | 2mm | - | - | - | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
![]() 009175002701996 KYOCERA AVX | 696 |
| Datasheet | - | Surface Mount | - | 9175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 9175-700 | Active | Individual Wires | 2 | White | - | 1 | - | - | All | Tin | 28 AWG, Stranded or Solid | - | IDC | - | - | - | 0.098" (2.50mm) | 0.098" (2.50mm) | - | Closed End | - | - | - | ||
![]() 1.25T-2P-WT Korean Hroparts Elec | 977 |
| Datasheet | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Tape & Reel (TR) | - | 1x2P | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | ||
![]() X1502WR-06K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x06 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 6 | Side Insertion | - | DIP,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WR-10K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x10 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 10 | Side Insertion | - | DIP,P=1.5mm | - | - | 10 | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WR-14K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x14 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 14 | Side Insertion | - | DIP,P=1.5mm | - | - | 14 | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WR-15K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x15 | - | - | - | Right Angle Mount | - | 1000 piece/bag | - | 15 | Side Insertion | - | DIP,P=1.5mm | - | - | 15 | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WRS-02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x02 | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | 2 | Side Operation | - | SMD,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WRS-03-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x03 | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | 3 | Side Operation | - | SMD,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WRS-04-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x04 | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | 4 | Side Operation | - | SMD,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WRS-05-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x05 | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | 5 | Side Operation | - | SMD,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1502WRS-06-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 1x06 | - | - | - | Horizontal Mount | - | 1000 pieces/reel | - | 6 | Side Operation | - | SMD,P=1.5mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | Pair board 1.5-X1502 | - | Female Socket | - | - | Single row | - | - | 1.5mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() X1011WRS-2x20-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | Brass | - | - | 2x20 | - | - | - | Horizontal Mount | - | 900 pieces/reel | - | 20 | Side Operation | - | SMD,P=1.0mm | - | - | 40 | - | Active | - | - | - | - | - | - | - | Reel | Wire to board 1.0-X1011 | - | Female Socket | - | - | Double row | - | - | 1.0mm | - | - | - | - | - | Wire-to-Board Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - |