- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1011WRS-2x25-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x25 | - | Horizontal Mount | 900 pieces/reel | 25 | Side Operation | SMD,P=1.0mm | - | 50 | Active | - | - | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x02-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x02 | - | Vertical Mount | 1000 pieces/reel | 2 | Vertical | SMD,P=1.0mm | - | 4 | Active | - | - | - | Reel | Wire to board 1.0-X1011 | Female Socket | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9862T-PSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | - | - | Wiring | 15000 pieces/reel | - | - | P=1.25mm | - | - | Active | - | No | -40℃~+85℃ | Reel | Wire to board 1.25-X9862 | Female Terminal | - | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9862WRS-20-6TSN XKB Connectivity | 200000 |
| - | Tin | - | Line to board/line to line connector | Phosphor bronze | 1x20 | X9862H-20-N0,X9862T-PV01 | Horizontal Mount | 1000 pieces/reel | 20 | Side Operation | SMD,P=1.25mm | 1x20P | - | Active | 260℃ Max. | - | - | Reel | Wire to board 1.25-X9862 | Female Socket | Single row | 1.25mm | Wire-to-Board Connector | 1A | UL/CUL-E523734 | ||
![]() X1502WRS-09-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x09 | - | Horizontal Mount | 1000 pieces/reel | 9 | Side Operation | SMD,P=1.5mm | - | - | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WRS-10-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x10 | - | Horizontal Mount | 1000 pieces/reel | 10 | Side Operation | SMD,P=1.5mm | - | 10 | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WRS-12-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x12 | - | Horizontal Mount | 1000 pieces/reel | 12 | Side Operation | SMD,P=1.5mm | - | 12 | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WRS-16-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x16 | - | Horizontal Mount | 1000 pieces/reel | 16 | Side Operation | SMD,P=1.5mm | - | 16 | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WV-02K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=1.5mm | - | - | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WV-03-46V03 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=1.5mm | - | - | Active | - | - | - | Bag | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WV-04K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=1.5mm | - | - | Active | - | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2015WV-2x14-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x14 | - | Through-hole Mount | 1000 piece/bag | 14 | Vertical | DIP,P=2.0mm | - | 28 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2015WV-2x15-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x15 | - | Through-hole Mount | 1000 piece/bag | 15 | Vertical | DIP,P=2.0mm | - | 30 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2015WV-2x16-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x16 | - | Through-hole Mount | 1000 piece/bag | 16 | Vertical | DIP,P=2.0mm | - | 32 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2015WV-2x17-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x17 | - | Through-hole Mount | 1000 piece/bag | 17 | Vertical | DIP,P=2.0mm | - | 34 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2015WV-2x18-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x18 | - | Through-hole Mount | 1000 piece/bag | 18 | Vertical | DIP,P=2.0mm | - | 36 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016HF-03-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x03 | - | Wiring | 1000 piece/bag | 3 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Pair board 2.0-X2016 | Female Housing | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016HM-03-N0 XKB Connectivity | 200000 |
| - | - | 0.09 | - | - | 1x03 | - | Wiring | 2000 piece/bag | 3 | - | P=2.0mm | - | - | Active | - | - | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1254T-PSN-A XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | - | - | Wiring | 20000 pieces/reel | - | - | P=1.25mm | - | - | Active | - | No | -40℃~+85℃ | Reel | Pair board 1.25-X1254 | Female Terminal | - | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1254T-PV01-A XKB Connectivity | 200000 |
| - | Au | - | - | Phospgor Bronze | - | - | Wiring | 20000 pieces/reel | - | - | P=1.25mm | - | - | Active | - | No | -40℃~+85℃ | Reel | Pair board 1.25-X1254 | Female Terminal | - | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 |