- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3025WR-2x06-LPV01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x06 | - | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | - | DIP,P=3.0mm | - | 12 | Active | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-2x08-LPV01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x08 | - | Right Angle Mount | 500 piece/bag | 8 | Side Insertion | - | DIP,P=3.0mm | - | 16 | Active | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-2x09-LPV01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x09 | - | Right Angle Mount | 500 piece/bag | 9 | Side Insertion | - | DIP,P=3.0mm | - | 18 | Active | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x15-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x15 | - | Vertical Mount | 1000 pieces/reel | 15 | Vertical | - | SMD,P=1.0mm | - | 30 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x16-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x16 | - | Vertical Mount | 1000 pieces/reel | 16 | Vertical | - | SMD,P=1.0mm | - | 32 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x16S-9TV01 XKB Connectivity | 200000 |
| - | Au | - | - | Phospgor Bronze | 2x16 | - | Vertical Mount | 1000 pieces/reel | 16 | Vertical | - | SMD,P=1.0mm | - | 32 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x18-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x18 | - | Vertical Mount | 1000 pieces/reel | 18 | Vertical | - | SMD,P=1.0mm | - | 36 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x20S-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x20 | - | Vertical Mount | 1000 pieces/reel | 20 | Vertical | - | SMD,P=1.0mm | - | 40 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x20S-9TV01 XKB Connectivity | 200000 |
| - | Au | - | - | Phospgor Bronze | 2x20 | - | Vertical Mount | 1000 pieces/reel | 20 | Vertical | - | SMD,P=1.0mm | - | 40 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1011WVS-2x25S-9TSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x25 | - | Vertical Mount | 1000 pieces/reel | 25 | Vertical | - | SMD,P=1.0mm | - | 50 | Active | - | Reel | Wire to board 1.0-X1011 | Female Socket | - | Double row | 1.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1254H-2x05A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x05 | - | Wiring | 1000 piece/bag | 5 | - | - | P=1.25mm | - | 10 | Active | - | Bag | Pair board 1.25-X1254 | Male Housing | - | Double row | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1254H-2x08A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x08 | - | Wiring | 1000 piece/bag | 8 | - | - | P=1.25mm | - | 16 | Active | - | Bag | Pair board 1.25-X1254 | Male Housing | - | Double row | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1254H-2x12A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x12 | - | Wiring | 1000 piece/bag | 12 | - | - | P=1.25mm | - | 24 | Active | - | Bag | Pair board 1.25-X1254 | Male Housing | - | Double row | 1.25mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016HM-04-N0 XKB Connectivity | 200000 |
| - | - | 0.121 | - | - | 1x04 | - | Wiring | 2000 piece/bag | 4 | - | - | P=2.0mm | - | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | - | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016HM-05-N0 XKB Connectivity | 200000 |
| - | - | 0.14 | - | - | 1x05 | - | Wiring | 2000 piece/bag | 5 | - | - | P=2.0mm | - | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | - | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016HM-09-N0 XKB Connectivity | 200000 |
| - | - | 0.24 | - | - | 1x09 | - | Wiring | 1000 piece/bag | 9 | - | - | P=2.0mm | - | - | Active | - | Bag | Pair board 2.0-X2016 | Male Housing | - | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2016WR-16-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Line to board/line to line connector | Brass | 1x16 | X2016H-16-N0,X2016T-PSN | Right Angle Mount | 1000 piece/bag | 16 | Side Insertion | DIP | DIP,P=2.0mm | 1x16P | - | Active | 260℃ Max. | Bag | Pair board 2.0-X2016 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | 2A | UL/CUL-E523734 | ||
![]() X2016WV-14K-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 1x14 | - | Through-hole Mount | 1000 piece/bag | 14 | Vertical | - | DIP,P=2.0mm | - | - | Active | - | Bag | Pair board 2.0-X2016 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2026WR-2x02-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | - | DIP,P=2.0mm | - | 4 | Active | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2026WR-2x02D-46V03 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | - | DIP,P=2.0mm | - | 4 | Active | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 |