- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Cable external diameter | Case | Certificates | Colour | Conform to the norm | Conform to the norm1 | Connector series | Connector variant | Connector variant1 | Contact Materials | Enclosure material | Flame Retardant Rating | Gross weight | Insert mounting | Jack Structure | Locking system | Mechanical mounting | Mounting | Mounting Styles | MPQ | Number of PINs Per Row | Number of Pins/Row | Operation | Package | Package specification | Pins Structure | Plastic Material | Product PIN Number | Production Status | Rated Voltage (Max) | Reference Series | RoHS | Spatial orientation | Supplementary Features | Type of enclosure | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Series | Connector Type | Number of rows | Number of Rows | Pitch | Body plating | Product Type | Operating Temperature Range | Current Rating (Max) | Industry Standards | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2026WR-2x03-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2x03 | - | - | Right Angle Mount | - | 1000 piece/bag | - | 3 | Side Insertion | - | DIP,P=2.0mm | - | - | 6 | Active | - | - | - | - | - | - | - | - | - | Pair board 2.0-X2026 | Female Socket | Double row | - | 2.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | - | ||
![]() X2026WR-2x04D-46V03 XKB Connectivity | 200000 |
| - | Au | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2x04 | - | - | Right Angle Mount | - | 1000 piece/bag | - | 4 | Side Insertion | - | DIP,P=2.0mm | - | - | 8 | Active | - | - | - | - | - | - | - | - | - | Pair board 2.0-X2026 | Female Socket | Double row | - | 2.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | - | ||
![]() X2026WR-2x04DR-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2x04 | - | - | Right Angle Mount | - | 300 pieces/reel | - | 4 | Side Insertion | - | DIP,P=2.0mm | - | - | 8 | Active | - | - | - | - | - | - | - | - | - | Pair board 2.0-X2026 | Female Socket | Double row | - | 2.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | - | ||
![]() X2026WR-2x05DR-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2x05 | - | - | Right Angle Mount | - | 300 pieces/reel | - | 5 | Side Insertion | - | DIP,P=2.0mm | - | - | 10 | Active | - | - | - | - | - | - | - | - | - | Pair board 2.0-X2026 | Female Socket | Double row | - | 2.0mm | - | Wire-to-Board Connector | - | - | UL/CUL-E523734 | - | ||
Tiny WHSL | 5000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CI4408M2HR0-NH Cvilux | In Stock | - | Datasheet | - | 8P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal attachment | - | 8 | - | - | Tape & Reel (TR) | - | 1x8P | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1 | 1.25mm | - | - | - | - | - | - | ||
![]() DS1069-3MVW6X CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3B-EH-K JST | In Stock | - | Datasheet | Tin | 3P | - | - | - | Black | - | - | - | - | - | Brass | - | UL94V-0 | - | - | - | - | - | - | Direct Insert | - | 3 | - | - | Box-packed | - | 1x3P | PA66 | - | - | 250V | EH | true | - | K-leg punch | - | 10mm | 3.8mm | 6mm | - | - | - | 1 | 2.5mm | - | - | -25℃~+85℃ | 3A | - | - | ||
![]() WF12004-01202 SHENZHEN ATOM TECH | In Stock | - | Datasheet | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal attachment | - | 4 | - | - | Tape & Reel (TR) | - | 1x4P | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1 | 1.2mm | - | - | -25℃~+85℃ | 1.5A | - | - | ||
![]() RAA2-5 JST | 19800 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG641487 KET | 570 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10808 |
| Datasheet | Tin | 7P | - | - | - | White | - | - | - | - | - | Brass Alloy | - | UL94V-0 | - | - | - | - | - | - | Standing paste | - | 7 | - | - | Tape & Reel (TR) | - | 1x7P | PA | - | - | 50V | SH | true | - | Auxiliary soldering legs | - | 9mm | 3.6mm | 4.25mm | - | - | - | 1 | 1mm | - | - | -25℃~+85℃ | 1A | - | - | ||
![]() 7P-SDN-A JST | 197 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 920 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | Tin | 6P | - | - | - | Red | - | - | - | - | - | Brass Alloy | - | UL94V-0 | - | - | - | - | - | - | Direct Insert | - | 6 | - | - | Box-packed | - | 1x6P | Glass Fiber Reinforced PA66 | - | - | 250V | XA | true | - | With column | - | 17.5mm | 6.4mm | 17mm | - | - | - | 1 | 2.5mm | - | - | -25℃~+85℃ | 3A | - | - | ||
![]() B10B-PH-K-E JST | 450 |
| Datasheet | Tin | 10P | - | - | - | Blue | - | - | - | - | - | Brass | - | UL94V-0 | - | - | - | - | - | - | Direct Insert | - | 10 | - | - | Box-packed | - | 1x10P | PA66 | - | - | 100V | PH | true | - | K-leg punch | - | 21.9mm | 4.5mm | 6mm | - | - | - | 1 | 2mm | - | - | -25℃~+85℃ | 2A | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | Tin | 5P | - | - | - | Red | - | - | - | - | - | Brass Alloy | - | UL94V-0 | - | - | - | - | - | - | Bend insert | - | 5 | - | - | Box-packed | - | 1x5P | Glass Fiber Reinforced PA66 | - | - | 250V | XA | true | - | K-leg punch;Fishhook Foot (Plastic) | - | 15mm | 12.6mm | 7.6mm | - | - | - | 1 | 2.5mm | - | - | -25℃~+85℃ | 3A | - | - | ||
![]() IMSA-13065B-2-20A-TR IRISO | 1070 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10480100 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250267 LAPP | In Stock | - | - | - | - | 6...13mm | size H-B 6 | RoHS compliant | - | DIN EN 6988 | IEC 68-2-52 | EPIC® ULTRA H-B | enhanced construction | fully shielded | - | zinc alloy | - | 5g | 44x27mm | - | for latch | for cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | angled | - | for HDC connectors | - | - | - | - | - | - | - | - | nickel | - | - | - | - | IP65 |