- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connectors application | Connectors application1 | Contact Sizes | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Width in modules | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C146H01034G8 AMPHENOL | 18 |
| - | 1 | - | RoHS compliant | module | - | C146 | heavy|mate M | pneumatic | pipe Ø2,5mm | - | - | - | - | 16.48g | - | female | - | - | - | - | - | HDC | - | - | - | - | - | ||
![]() C146H02044G8 AMPHENOL | 42 |
| - | 2 | - | RoHS compliant | module | - | C146 | heavy|mate M | pneumatic | pipe Ø4mm | - | - | - | - | 26.34g | - | female | - | - | - | - | - | HDC | - | - | - | - | - | ||
![]() C14610F0166041 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | aluminium | PG21 | 301.8g | 77.5x27mm | - | for double latch | flange (4 holes) | for panel mounting | 2 | - | - | - | for HDC connectors | - | - | IP65 | ||
![]() C146S06001G8 AMPHENOL | 101 |
| - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate M | - | female connectors | - | - | - | - | 31.2g | 44x27mm | female | - | - | - | - | - | - | frame for modules | - | 2 | - | - | ||
![]() C14610G0166001 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG21 | 181.2g | 77.5x27mm | - | for double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610R0249038 AMPHENOL | 39 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M32 | 274g | 104x27mm | - | for double latch | for cable | - | 2 | straight | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610B1080009 AMPHENOL | 18 |
| - | 108 | size E24 | RoHS compliant | contact insert | 108+PE | C146 | heavy|mate DD | w/o contacts | heavy|mate DD contacts | turned contacts | 1.6mm | - | - | 91.5g | 104x27mm | female | - | - | - | - | - | HDC | - | - | - | 0.25kV | - | ||
![]() C14621R0246078 AMPHENOL | 75 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M40 | 235.4g | 104x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610G0105021 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG16 | 190.2g | 57x27mm | - | with double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610B0645002 AMPHENOL | In Stock | - | - | 64 | size E24 | RoHS compliant | contact insert | 64+PE | C146 | heavy|mate D | w/o contacts | heavy|mate D contacts | turned contacts | 1.6mm | - | - | 81.5g | 104x27mm | female | - | - | - | - | - | HDC | - | - | - | 0.25kV | - | ||
![]() C14610G0246078 AMPHENOL | In Stock | - | - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | PG29 | 250.4g | 104x27mm | - | for latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610G0105001 AMPHENOL | 32 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG16 | 116.99g | 57x27mm | - | for double latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610F0160031 AMPHENOL | 63 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | aluminium | - | 191.2g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | - | - | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610A00280015 AMPHENOL | In Stock | - | - | - | - | RoHS compliant | module | - | C146 | heavy|mate F | w/o contacts | for Quintax inserts | - | - | - | - | 17.4g | - | male | - | - | - | - | - | HDC | - | - | - | - | - | ||
![]() C14610G0105071 AMPHENOL | In Stock | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG21 | 137.2g | 57x27mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610F0168061 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | with cover | - | - | - | aluminium | PG21 | 375.6g | 77.5x27mm | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610F0245001 AMPHENOL | 58 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG21 | 344.6g | 104x27mm | - | with double latch | flange (4 holes) | for panel mounting | 1 | - | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610B0420009 AMPHENOL | 39 |
| - | 42 | size E10 | RoHS compliant | contact insert | 42+PE | C146 | heavy|mate DD | w/o contacts | heavy|mate DD contacts | turned contacts | 1.6mm | - | - | 43.9g | 57x27mm | female | - | - | - | - | - | HDC | - | - | - | 0.25kV | - | ||
![]() C14610G0106021 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | PG16 | 191.8g | 57x27mm | - | with double latch | for cable | - | 1 | straight | - | - | for HDC connectors | - | - | IP65 | ||
![]() C14610G0155002 AMPHENOL | 39 |
| - | - | size A10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | PG21 | 113.8g | 49.5x16mm | - | for latch | for cable | - | 1 | angled | - | - | for HDC connectors | - | - | IP65 |