- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Connector | Connector series | Connector series1 | Connector variant | Connectors application | Connectors application1 | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Number of gland holes | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14610R0255002 AMPHENOL | 39 |
| - | - | size A16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M25 | 130.2g | 66x16mm | - | for latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0248048 AMPHENOL | 18 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 302.3g | 104x27mm | - | with latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0166018 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M40 | 168.1g | 77.5x27mm | - | for double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0245008 AMPHENOL | 39 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 216.9g | 104x27mm | - | for double latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0105501 AMPHENOL | 27 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M20 | 114.1g | 57x27mm | - | for double latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14610Z0102001 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | - | male connectors | - | polyamide | - | 86.04g | 57x27mm | - | with double latch | - | - | - | - | protection cover | - | - | - | ||
![]() C14621R0108548 AMPHENOL | In Stock | - | - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M25 | 200.8g | 57x27mm | - | with latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14610G0246001 AMPHENOL | In Stock | - | - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | PG21 | 197.4g | 104x27mm | - | for double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0166068 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 192.6g | 77.5x27mm | - | for latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0065068 AMPHENOL | 73 |
| - | - | size E6 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 110.2g | 44x27mm | - | for double latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0108528 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M25 | 211.2g | 57x27mm | - | with double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0165068 AMPHENOL | 39 |
| - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M32 | 186.7g | 77.5x27mm | - | for latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0166521 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M25 | 222.6g | 77.5x27mm | - | with double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0105508 AMPHENOL | 18 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M25 | 142.4g | 57x27mm | - | for double latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 | ||
![]() C146A03501E8 AMPHENOL | 86 |
| - | 3 | - | RoHS compliant | module | C146 | heavy|mate M | w/o contacts | coax contacts | - | - | - | 7.9g | - | male | - | - | - | - | HDC | - | - | 0.25kV | - | ||
![]() C14611G0106001 AMPHENOL | 39 |
| - | - | size E10 | RoHS compliant | - | C146 | heavy|mate | EMC | - | - | aluminium | PG16 | 107.7g | 57x27mm | - | for double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0258042 AMPHENOL | In Stock | - | - | - | size A16 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M25 | 133.9g | 66x16mm | - | with latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0246501 AMPHENOL | 18 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | - | - | - | aluminium | M25 | 176.5g | 104x27mm | - | for double latch | for cable | 1 | straight | - | - | for HDC connectors | - | IP65 | ||
![]() C146C05801E8 AMPHENOL | 11 |
| - | 5 | - | RoHS compliant | module | C146 | heavy|mate M | w/o contacts | 2,5mm contacts | stamped contacts | - | - | 6.42g | - | female | - | - | - | - | HDC | - | - | 1kV | - | ||
![]() C14621R0245038 AMPHENOL | 39 |
| - | - | size E24 | RoHS compliant | - | C146 | heavy|mate | high | - | - | aluminium | M40 | 284.7g | 104x27mm | - | with double latch | for cable | 1 | angled | - | - | for HDC connectors | - | IP65 |