- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WR-05-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-06-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-06-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x01-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=4.2mm | 2 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x01-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=4.2mm | 2 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=4.2mm | 4 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x04-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 2x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=4.2mm | 8 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x05-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=4.2mm | 10 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x06-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x06 | Right Angle Mount | 500 piece/bag | 6 | Side Insertion | DIP,P=4.2mm | 12 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x06-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 2x06 | Right Angle Mount | 500 piece/bag | 6 | Side Insertion | DIP,P=4.2mm | 12 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-03-N0-U XKB Connectivity | 200000 |
| - | - | - | 1x03 | Wiring | 1000 pieces/bag | 3 | - | P=3.96mm | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-06-N0-U XKB Connectivity | 200000 |
| - | - | - | 1x06 | Wiring | 1000 pieces/bag | 6 | - | P=3.96mm | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-07-N0-U XKB Connectivity | 200000 |
| - | - | - | 1x07 | Wiring | 1000 pieces/bag | 7 | - | P=3.96mm | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-09-N0-U XKB Connectivity | 200000 |
| - | - | - | 1x09 | Wiring | 1000 pieces/bag | 9 | - | P=3.96mm | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-10-N0-U XKB Connectivity | 200000 |
| - | - | - | 1x10 | Wiring | 1000 piece/bag | 10 | - | P=3.96mm | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396T-BSN-U XKB Connectivity | 200000 |
| - | Tin | Brass | - | Wiring | 3500 pieces/reel | - | - | P=3.96mm | - | Active | JST VH | 235℃ Max. | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Terminal | - | - | 3.96mm | Wire-to-Board Connector | 7A | UL/CUL-E523734 | ||
![]() X9396WR-06A-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-07A-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x07 | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=3.96mm | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-11A-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=3.96mm | 11 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-13A-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x13 | Right Angle Mount | 500 piece/bag | 13 | Side Insertion | DIP,P=3.96mm | 13 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 |