- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Cable external diameter | Case | Certificates | Conform to the norm | Conform to the norm1 | Connector | Connector series | Connector variant | Connector variant1 | Electrical mounting | Enclosure material | Fastening thread | Gross weight | Insert mounting | Kind of connector | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Wire size | Operating temperature | Current rating | Body plating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44420034 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | EPIC® SIGNAL M23 | G4 | without nut | - | - | M25 | 5g | - | - | external thread | threaded joint | for panel mounting | rear side nut | straight | - | for M23 connectors | - | - | - | - | - | - | - | ||
![]() 70250266 LAPP | In Stock | - | - | - | - | 6...13mm | size H-B 6 | RoHS compliant | DIN EN 6988 | IEC 68-2-52 | - | EPIC® ULTRA H-B | enhanced construction | fully shielded | - | zinc alloy | - | 5g | 44x27mm | - | for latch | - | for cable | - | straight | - | for HDC connectors | - | - | - | - | nickel | - | IP65 | ||
![]() 44420017 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | EPIC® SIGNAL M23 | A1 D3.2 | - | - | - | - | 5g | - | - | external thread | threaded joint | flange (4 holes) | for panel mounting | straight | - | for M23 connectors | - | - | - | - | - | - | - | ||
![]() 44420016 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | EPIC® SIGNAL M23 | A1 D3.2 | - | - | - | - | 5g | - | - | external thread | threaded joint | flange (4 holes) | for panel mounting | straight | - | for M23 connectors | - | - | - | - | - | - | - | ||
![]() 76133510 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420155 LAPP | In Stock | - | - | - | 7 | - | - | RoHS compliant | - | - | contact insert | EPIC® SIGNAL M23 | w/o contacts | - | - | - | - | 5g | - | - | - | - | - | - | - | M23 | - | - | - | - | 18A | - | 150V | - | ||
![]() 44423323 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | stamped and formed contacts | - | crimped | - | - | 5g | - | female | - | - | - | - | - | circular | - | 0.25...0.52mm<sup>2</sup> | 20AWG...24AWG | - | - | - | - | - | ||
![]() 44423280 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423285 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | turned contacts | - | crimped | - | - | 5g | - | male | - | - | - | - | - | circular | - | 0.09...0.25mm<sup>2</sup> | 24AWG...28AWG | - | - | - | - | - | ||
![]() 44423298 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44423288 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | turned contacts | - | crimped | - | - | 5g | - | female | - | - | - | - | - | circular | - | 0.13...0.33mm<sup>2</sup> | 22AWG...26AWG | - | - | - | - | - | ||
![]() 44423283 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423291 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423277 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423287 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | turned contacts | - | crimped | - | - | 5g | - | male | - | - | - | - | - | circular | - | 0.13...0.33mm<sup>2</sup> | 22AWG...26AWG | - | - | - | - | - | ||
![]() 44423281 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423286 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | turned contacts | - | crimped | - | - | 5g | - | female | - | - | - | - | - | circular | - | 0.09...0.25mm<sup>2</sup> | 24AWG...28AWG | - | - | - | - | - | ||
![]() 44423320 LAPP | In Stock | - | - | gold-plated | - | - | - | RoHS compliant | - | - | contact | EPIC MH 1.0 | stamped and formed contacts | - | crimped | - | - | 5g | - | male | - | - | - | - | - | circular | - | 0.09...0.25mm<sup>2</sup> | 24AWG...28AWG | - | - | - | - | - | ||
![]() 44423292 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | module | EPIC® MH | - | - | - | - | - | 5g | - | - | - | - | - | - | - | HDC | - | - | - | -40...125°C | - | - | - | - | ||
![]() 44423295 LAPP | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |