- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2026WR-2x19D-46V03 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x19 | - | Right Angle Mount | 1000 piece/bag | 19 | Side Insertion | DIP,P=2.0mm | - | 38 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x20-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x20 | - | Right Angle Mount | 500 piece/bag | 20 | Side Insertion | DIP,P=2.0mm | - | 40 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WR-2x20D-46V03 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x20 | - | Right Angle Mount | 1000 piece/bag | 20 | Side Insertion | DIP,P=2.0mm | - | 40 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x02-46V01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | 2x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=2.0mm | - | 4 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WVS-12L-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Phosphor bronze | 1x12 | - | Vertical Mount | 1200 pieces/reel | 12 | Vertical | SMD,P=1.25mm | - | - | Active | - | - | Reel | Pair board 1.25-X1256 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1259HV-02-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x02 | - | Wiring | 2000 piece/bag | 2 | - | P=1.25mm | - | - | Active | - | - | Bag | Pair board 1.25-X1259 | Male Housing | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1259HV-04-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x04 | - | Wiring | 2000 piece/bag | 4 | - | P=1.25mm | - | - | Active | - | - | Bag | Pair board 1.25-X1259 | Male Housing | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1259HV-08-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x08 | - | Wiring | 1000 piece/bag | 8 | - | P=1.25mm | - | - | Active | - | - | Bag | Pair board 1.25-X1259 | Male Housing | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9812WVS-2x06-6TV01 XKB Connectivity | 200000 |
| - | Au | 0.782 | Board to board computer connector, double row horizontal SMT buckle, 1.25mm spacing 2 * 06P | Phosphor bronze | 2x06 | X9812H-2x06-N0,X9812T-PSN-L,X9812H-2x06A-N0 | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=1.25mm | 2x6P | 12 | Active | - | - | Reel | Wire to board 1.25-X9812 | Female Socket | - | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821HM-16A-N0HF XKB Connectivity | 200000 |
| - | - | - | - | - | 1x16 | X9821HF-16-N0HF,X9821TF-PSN | Wiring | 1000 piece/bag | 16 | - | P=1.25mm | - | - | Active | - | - | Bag | Wire to board 1.25-X9821 | Male Housing | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x31-PT XKB Connectivity | 200000 |
| - | - | - | Line to board/line to line connector | - | 2x31 | - | Wiring | 1000 piece/bag | 31 | - | P=2.54mm | - | 62 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1002WRS-14E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x14 | X1002H-14E-N0HF,X1002T-PSN-E | Horizontal Mount | 1500 pieces/reel | 14 | Side Operation | SMD,P=1.0mm | - | - | Active | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1002WRS-16E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x16 | X1002H-16E-N0HF,X1002T-PSN-E | Horizontal Mount | 1500 pieces/reel | 16 | Side Operation | SMD,P=1.0mm | - | - | Active | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1002WVS-16E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x16 | X1002H-16E-N0HF,X1002T-PSN-E | Vertical Mount | 1500 pieces/reel | 16 | Vertical | SMD,P=1.0mm | - | - | Active | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-03-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x03 | - | Horizontal Mount | 4000 pieces/reel | 3 | Side Operation | SMD,P=1.0mm | - | 3 | Active | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-04A-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x04 | - | Horizontal Mount | 4000 pieces/reel | 4 | Side Operation | SMD,P=1.0mm | - | 4 | Active | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-05A-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x05 | - | Horizontal Mount | 4000 pieces/reel | 5 | Side Operation | SMD,P=1.0mm | - | 5 | Active | - | - | - | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-09-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x09 | - | Horizontal Mount | 4000 pieces/reel | 9 | Side Operation | SMD,P=1.0mm | - | 9 | Active | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-10-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x10 | - | Horizontal Mount | 4000 pieces/reel | 10 | Side Operation | SMD,P=1.0mm | - | - | Active | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1005WRS-11-6TSW XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 1x11 | - | Horizontal Mount | 4000 pieces/reel | 11 | Side Operation | SMD,P=1.0mm | - | 11 | Active | - | - | Reel | Wire to board 1.0-X1005 | Female Socket | - | Single row | 1.0mm | Wire-to-Board Connector | UL/CUL-E523734 |