- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1502WVS-12-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x12 | Vertical Mount | 1000 pieces/reel | 12 | Vertical | SMD,P=1.5mm | 12 | Active | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WVS-15-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x15 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.5mm | 15 | Active | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WVS-16-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x16 | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=1.5mm | 16 | Active | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-04-N0 XKB Connectivity | 200000 |
| - | - | - | 1x04 | Wiring | 1000 piece/bag | 4 | - | P=1.5mm | - | Active | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-05-N0 XKB Connectivity | 200000 |
| - | - | - | 1x05 | Wiring | 1000 piece/bag | 5 | - | P=1.5mm | - | Active | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-10-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x10 | Right Angle Mount | 500 piece/bag | 10 | Side Insertion | DIP,P=3.0mm | 10 | Active | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-11-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=3.0mm | 11 | Active | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x01-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=3.0mm | 2 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x01-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=3.0mm | 2 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=3.0mm | 4 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x02-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=3.0mm | 4 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x03-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=3.0mm | 6 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WR-2x04-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | 2x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=3.0mm | 8 | Active | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WRS-04-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x04 | Horizontal Mount | 1500 pieces/reel | 4 | Side Operation | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WRS-05-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x05 | Horizontal Mount | 1500 pieces/reel | 5 | Side Operation | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WRS-06-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x06 | Horizontal Mount | 1500 pieces/reel | 6 | Side Operation | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WRS-07-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x07 | Horizontal Mount | 1500 pieces/reel | 7 | Side Operation | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-03-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x03 | Vertical Mount | 1000 pieces/reel | 3 | Vertical | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-06-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x06 | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=1.25mm | - | Active | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-06-N0 XKB Connectivity | 200000 |
| - | - | - | 1x06 | Wiring | 1000 piece/bag | 6 | - | P=1.5mm | - | Active | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 |