- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1507H-07-N0 XKB Connectivity | 200000 |
| - | - | - | 1x07 | Wiring | 1000 piece/bag | 7 | - | P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-08-N0 XKB Connectivity | 200000 |
| - | - | - | 1x08 | Wiring | 1000 piece/bag | 8 | - | P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-09-N0 XKB Connectivity | 200000 |
| - | - | - | 1x09 | Wiring | 1000 piece/bag | 9 | - | P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-10-N0 XKB Connectivity | 200000 |
| - | - | - | 1x10 | Wiring | 1000 piece/bag | 10 | - | P=1.5mm | 10 | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-12-N0 XKB Connectivity | 200000 |
| - | - | - | 1x12 | Wiring | 1000 piece/bag | 12 | - | P=1.5mm | 12 | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-13-N0 XKB Connectivity | 200000 |
| - | - | - | 1x13 | Wiring | 1000 piece/bag | 13 | - | P=1.5mm | 13 | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507H-14-N0 XKB Connectivity | 200000 |
| - | - | - | 1x14 | Wiring | 1000 piece/bag | 14 | - | P=1.5mm | 14 | Active | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-02-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x02 | Horizontal Mount | 800 pieces/reel | 2 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-04-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | Horizontal Mount | 800 pieces/reel | 4 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-05-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | Horizontal Mount | 800 pieces/reel | 5 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-06-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Horizontal Mount | 800 pieces/reel | 6 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-08-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x08 | Horizontal Mount | 800 pieces/reel | 8 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1507WRS-11-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | Horizontal Mount | 800 pieces/reel | 11 | Side Operation | SMD,P=1.5mm | 11 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x06A-N0 XKB Connectivity | 200000 |
| - | - | - | 2x06 | Wiring | 500 piece/bag | 6 | - | P=2.5mm | 12 | Active | JST XAD | Yes | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x07A-N0 XKB Connectivity | 200000 |
| - | - | - | 2x07 | Wiring | 500 piece/bag | 7 | - | P=2.5mm | 14 | Active | JST XAD | Yes | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2508H-2x08A-N0 XKB Connectivity | 200000 |
| - | - | - | 2x08 | Wiring | 500 piece/bag | 8 | - | P=2.5mm | 16 | Active | JST XAD | Yes | Bag | Pair board 2.5-X2508 | Male Housing | White | Double row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-07-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x07 | Vertical Mount | 1000 pieces/reel | 7 | Vertical | SMD,P=1.25mm | - | Active | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-09-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x09 | Vertical Mount | 1000 pieces/reel | 9 | Vertical | SMD,P=1.25mm | - | Active | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-13-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x13 | Vertical Mount | 1000 pieces/reel | 13 | Vertical | SMD,P=1.25mm | 13 | Active | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9821WVS-14-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x14 | Vertical Mount | 1000 pieces/reel | 14 | Vertical | SMD,P=1.25mm | 14 | Active | - | - | - | Wire to board 1.25-X9821 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 |