- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2501WV-05-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=2.5mm | - | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WV-08-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | - | Through-hole Mount | 1000 piece/bag | 8 | Vertical | DIP,P=2.5mm | - | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WV-09-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x09 | - | Through-hole Mount | 1000 piece/bag | 9 | Vertical | DIP,P=2.5mm | - | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WV-11-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x11 | - | Through-hole Mount | 1000 piece/bag | 11 | Vertical | DIP,P=2.5mm | - | 11 | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WV-14-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x14 | - | Through-hole Mount | 1000 piece/bag | 14 | Vertical | DIP,P=2.5mm | - | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WV-16-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x16 | - | Through-hole Mount | 1000 piece/bag | 16 | Vertical | DIP,P=2.5mm | - | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-23-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 1x23 | - | Wiring | 1000 piece/bag | 23 | - | P=2.54mm | - | 23 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x08-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x08 | - | Wiring | 1000 piece/bag | 8 | - | P=2.54mm | - | 16 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x09-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x09 | - | Wiring | 1000 piece/bag | 9 | - | P=2.54mm | - | 18 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2530HF-2x10-PT XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x10 | - | Wiring | 1000 piece/bag | 10 | - | P=2.54mm | - | 20 | Active | AMP 2.54 | No | Bag | Line to line board 2.54-X2530 | Female Housing | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WR-26B3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | Plug in, P=1.27mm | Brass | 1x26 | - | Right Angle Mount | 15 pieces/tube | 26 | Side Insertion | DIP, P=1.27mm (staggered feet) | 1x26P | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-04A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | X9127HI-04A-PTRE | Through-hole Mount | 82 pieces/tube | 4 | Vertical | DIP, P=1.27mm (staggered feet) | - | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-08A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | X9127HI-08A-PTRE | Through-hole Mount | 47 pieces/tube | 8 | Vertical | DIP, P=1.27mm (staggered feet) | - | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-12A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x12 | X9127HI-12A-PTRE | Through-hole Mount | 33 pieces/tube | 12 | Vertical | DIP, P=1.27mm (staggered feet) | - | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WV-22A2-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x22 | X9127HI-22A-PTRE | Through-hole Mount | 19 pieces/tube | 22 | Vertical | DIP, P=1.27mm (staggered feet) | - | - | Active | - | No | Tube | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WVS-04A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | - | Vertical Mount | 82 pieces/tube | 4 | Vertical | SMD, P=1.27mm (staggered feet) | - | - | Active | - | No | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WVS-06A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | - | Vertical Mount | 60 pieces/tube | 6 | Vertical | SMD, P=1.27mm (staggered feet) | - | - | Active | - | No | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127WVS-08A3-9TSNRE XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | - | Vertical Mount | 47 pieces/tube | 8 | Vertical | SMD, P=1.27mm (staggered feet) | - | - | Active | - | No | - | Pair board 1.27-X9127 | Female Socket | - | Single row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x03-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=3.0mm | - | 6 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-2x04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=3.0mm | - | 8 | Active | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 |