- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Contact Materials | Jack Structure | Mating type | Mounting | Mounting Styles | MPQ | Number of PINs Per Row | Number of Pins/Row | Operation | Package | Package specification | Pins Structure | Product PIN Number | Production Status | Reference Series | RoHS | With latch | Packaging | Series | Connector Type | Color | Number of rows | Number of Rows | Pitch | Product Type | Operating Temperature Range | Current Rating (Max) | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX-XH2.54-4PWZ Megastar | 2625 |
| - | Tin | 4P | Brass | - | - | - | Bend insert | - | 4 | - | - | Bag-packed | - | 1x4P | - | - | XH | true | - | - | - | - | - | - | 1 | 2.54mm | - | -25℃~+85℃ | 3A | - | ||
![]() MG651026 KET | 21322 |
| - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1002WRS-09A-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | X1002H-09A-N0HF,X1002T-PSN-A | Horizontal Mount | - | 2500 pieces/reel | - | 9 | Side Operation | - | SMD,P=1.0mm | - | 9 | Active | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | - | 1.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X1002WRS-11E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | X1002H-11E-N0HF,X1002T-PSN-E | Horizontal Mount | - | 1500 pieces/reel | - | 11 | Side Operation | - | SMD,P=1.0mm | - | 11 | Active | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | - | 1.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X1002WRS-13E-LPSWHF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x13 | X1002H-13E-N0HF,X1002T-PSN-E | Horizontal Mount | - | 1500 pieces/reel | - | 13 | Side Operation | - | SMD,P=1.0mm | - | 13 | Active | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | - | 1.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x07-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | - | Right Angle Mount | - | 500 piece/bag | - | 7 | Side Insertion | - | DIP,P=4.2mm | - | 14 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x07-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x07 | - | Right Angle Mount | - | 500 piece/bag | - | 7 | Side Insertion | - | DIP,P=4.2mm | - | 14 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x08-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x08 | - | Right Angle Mount | - | 500 piece/bag | - | 8 | Side Insertion | - | DIP,P=4.2mm | - | 16 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x08-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x08 | - | Right Angle Mount | - | 500 piece/bag | - | 8 | Side Insertion | - | DIP,P=4.2mm | - | 16 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x09-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x09 | - | Right Angle Mount | - | 500 piece/bag | - | 9 | Side Insertion | - | DIP,P=4.2mm | - | 18 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x09-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x09 | - | Right Angle Mount | - | 500 piece/bag | - | 9 | Side Insertion | - | DIP,P=4.2mm | - | 18 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x10-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x10 | - | Right Angle Mount | - | 500 piece/bag | - | 10 | Side Insertion | - | DIP,P=4.2mm | - | 20 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x10-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x10 | - | Right Angle Mount | - | 500 piece/bag | - | 10 | Side Insertion | - | DIP,P=4.2mm | - | 20 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x11-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Right Angle Mount | - | 500 piece/bag | - | 11 | Side Insertion | - | DIP,P=4.2mm | - | 22 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x12-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x12 | - | Right Angle Mount | - | 500 piece/bag | - | 12 | Side Insertion | - | DIP,P=4.2mm | - | 24 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WV-03-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | - | Through-hole Mount | - | 1000 piece/bag | - | 3 | Vertical | - | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WV-05-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | - | Through-hole Mount | - | 1000 piece/bag | - | 5 | Vertical | - | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WV-2x01-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x01 | - | Through-hole Mount | - | 500 piece/bag | - | 1 | Vertical | - | DIP,P=4.2mm | - | 2 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WV-2x01-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x01 | - | Through-hole Mount | - | 1000 piece/bag | - | 1 | Vertical | - | DIP,P=4.2mm | - | 2 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WV-2x02HS-N2SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | - | Through-hole Mount | - | 492 pieces/tray | - | 2 | Vertical | - | DIP,P=4.2mm | - | 4 | Active | MX5557 | - | Yes | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 |