- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Incremental Quantity | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WV-2x02-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 2x02 | Through-hole Mount | 500 piece/bag | 2 | Vertical | DIP,P=4.2mm | 4 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x03HS-N2SN XKB Connectivity | 200000 |
| - | Tin | Brass | - | 2x03 | Through-hole Mount | 348 pieces/tray | 3 | Vertical | DIP,P=4.2mm | 6 | Active | MX5557 | - | Yes | - | Tray | Wire to board 4.2-X9357 | Female Socket | Transparent White | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-02-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | - | 1x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-03-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-04-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-04-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | - | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-06-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-06-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | - | 1x06 | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-07-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x07 | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-09-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x09 | Right Angle Mount | 500 piece/bag | 9 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9635TF-BSN-U XKB Connectivity | 200000 |
| - | Tin | Brass | 6000 | - | Wiring | 4000 pieces/reel | - | - | P=6.35mm | - | Active | AMP2.1 | 260℃ Max. | Yes | -55℃~ +125℃ | Reel | Wire to board 6.35-X9635 | Female Terminal | - | - | 6.35mm | Wire-to-Board Connector | 15A | UL/CUL-E523734 | ||
![]() X1502WVS-12-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x12 | Vertical Mount | 1000 pieces/reel | 12 | Vertical | SMD,P=1.5mm | 12 | Active | - | - | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WVS-15-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x15 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=1.5mm | 15 | Active | - | - | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1502WVS-16-LPV01 XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x16 | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=1.5mm | 16 | Active | - | - | - | - | - | Pair board 1.5-X1502 | Female Socket | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507H-04-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x04 | Wiring | 1000 piece/bag | 4 | - | P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507H-05-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x05 | Wiring | 1000 piece/bag | 5 | - | P=1.5mm | - | Active | - | - | - | - | - | Pair board 1.5-X1507 | Male Housing | - | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-10-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | - | 1x10 | Right Angle Mount | 500 piece/bag | 10 | Side Insertion | DIP,P=3.0mm | 10 | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-11-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 1x11 | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=3.0mm | 11 | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-2x01-LPSW XKB Connectivity | 200000 |
| - | Tin | Brass | - | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=3.0mm | 2 | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-2x01-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | - | 2x01 | Right Angle Mount | 1000 piece/bag | 1 | Side Insertion | DIP,P=3.0mm | 2 | Active | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Double row | 3.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 |