- Manufacturer
- Number of Rows
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Moisture Sensitivity Level (MSL)
- Option
Attribute column
Categories
Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Mounting Styles | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Contact Finish - Post (Mating) | Row Spacing | Termination Type | Max Current Rating | Height | Length | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW-09-12-L-T-650 Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | Bronze | - | Bulk | 2016 | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 27 | 125°C | -55°C | Black | 3 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 27 | Straight | - | 7.52mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | 3A | - | 22.86mm | 0.650 16.510mm | 1.030 26.162mm | 0.270 6.858mm | 10.0μin 0.25μm | 0.110 2.794mm | No | ROHS3 Compliant | - | ||
![]() DW-11-20-L-D-780 Samtec Inc. | 18 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | Bronze | - | Bulk | - | Flex Stack, DW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 22 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 22 | Straight | - | 5.08mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | 27.94mm | 0.780 19.812mm | 1.130 28.702mm | 0.240 6.096mm | 10.0μin 0.25μm | 0.110 2.794mm | - | ROHS3 Compliant | - | ||
![]() 0877620006 Molex | 45 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Nylon | Brass | - | Tray | - | Milli-Grid 87762 | - | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 24 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | - | 5.5mm | - | - | - | - | - | - | - | Gold | 0.079 (2.00mm) | - | - | - | 20.5994mm | 0.500 12.700mm | 0.811 20.600mm | 0.311 7.900mm | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() EW-20-09-H-D-250 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Polyester | Bronze | - | Bulk | - | Flex Stack, EW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 40 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | Straight | - | 5.08mm | - | - | - | - | 94V-0 | - | - | Gold | 0.100 (2.54mm) | - | 3A | - | 50.8mm | 0.250 6.350mm | 0.730 18.542mm | 0.150 3.810mm | 30.0μin 0.76μm | 0.330 8.382mm | - | ROHS3 Compliant | - | ||
![]() TW-17-04-T-D-276-140 Samtec Inc. | 36 |
| Datasheet | 2 Weeks | Tin | Through Hole | - | 17 | - | Bronze | - | - | 2009 | - | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | - | - | - | - | 34 | - | - | 94V-0 | - | 14.1mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FW-13-03-L-D-258-142-A Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | PHOSPHOR BRONZE | - | Tube | 2013 | Flex Stack, FW | e3 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 26 | 125°C | -55°C | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 26 | Straight | - | - | not_compliant | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.050 (1.27mm) | - | 1.75A | - | - | 0.258 6.553mm | 0.400 10.160mm | 0.142 3.607mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() HW-08-08-G-D-250-SM-A-TR Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Polymer | Bronze | - | Tape & Reel (TR) | 2000 | Flex Stack, HW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 16 | 125°C | -55°C | Black | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Straight | - | 5.08mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | 3A | - | 11.811mm | 0.250 6.350mm | 0.465 11.811mm | 0.215 5.461mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() FW-10-02-G-D-643-075 Samtec Inc. | 39 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polymer | Bronze | - | Bulk | 2015 | Flex Stack, FW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 20 | 125°C | -55°C | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | Straight | - | 3.42mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.050 (1.27mm) | - | 1.75A | - | 12.7mm | 0.643 16.332mm | 0.793 20.142mm | 0.075 1.905mm | 10.0μin 0.25μm | 0.075 1.905mm | - | ROHS3 Compliant | - | ||
![]() FW-10-05-G-D-570-100 Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | PHOSPHOR BRONZE | - | Tube | 2016 | Flex Stack, FW | e4 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 20 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | - | - | - | - | - | - | MALE | - | - | - | Gold | 0.050 (1.27mm) | - | - | - | - | 0.570 14.478mm | 0.670 17.018mm | 0.100 2.540mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() FW-15-03-L-D-300-090-P-TR Samtec Inc. | 48 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | Polymer | Bronze | - | Tape & Reel (TR) | 2011 | Flex Stack, FW | e3 | yes | Active | - | Solder | - | BOARD STACKING CONNECTOR | 30 | 125°C | -55°C | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 30 | Straight | - | 3.42mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.050 (1.27mm) | - | 1.75A | - | 19.05mm | 0.300 7.620mm | 0.390 9.906mm | 0.090 2.286mm | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() EW-15-20-H-D-680 Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, EW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | 0.680 17.272mm | 1.130 28.702mm | 0.120 3.048mm | 30.0μin 0.76μm | 0.330 8.382mm | - | ROHS3 Compliant | - | ||
![]() FW-09-05-F-D-410-065-ES Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Polymer | Bronze | - | Tube | 2009 | Flex Stack, FW | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 18 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 18 | Straight | - | 4.76mm | - | - | - | - | - | - | - | Gold | 0.050 (1.27mm) | - | 1.75A | - | 12.065mm | 0.410 10.414mm | 0.475 12.065mm | 0.065 1.651mm | 3.00μin 0.076μm | - | No | ROHS3 Compliant | - | ||
![]() DW-24-17-G-S-209-LL Samtec Inc. | 39 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, DW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 24 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | - | - | - | - | - | 0.209 5.309mm | 0.480 12.192mm | 0.161 4.089mm | 10.0μin 0.25μm | 0.110 2.794mm | - | ROHS3 Compliant | - | ||
![]() TW-15-12-L-S-820-100 Samtec Inc. | 39 |
| Datasheet | 2 Weeks | - | - | BOARD | 15 | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | 2mm | - | - | - | - | MALE | 94V-0 | - | 28.194mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FW-02-05-F-D-413-065 Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Polymer | Bronze | - | Tube | 2005 | Flex Stack, FW | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 4 | 125°C | -55°C | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 4 | Straight | - | 3.42mm | - | - | - | - | - | - | - | Gold | 0.050 (1.27mm) | - | 1.75A | - | 12.1412mm | 0.413 10.490mm | 0.478 12.141mm | 0.065 1.651mm | 3.00μin 0.076μm | - | No | ROHS3 Compliant | - | ||
![]() DW-37-13-G-T-910 Samtec Inc. | 17 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | - | Bulk | - | Flex Stack, DW | e4 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 111 | - | - | Black | 3 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 111 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | 0.910 23.114mm | 1.230 31.242mm | 0.210 5.334mm | 10.0μin 0.25μm | 0.110 2.794mm | No | ROHS3 Compliant | - | ||
![]() TW-02-12-L-D-770-140 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | 2 | - | Bronze | - | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | - | - | - | - | 4 | - | - | - | - | 28.2mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JW-02-04-T-S-250-250 Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Plastic | Bronze | - | Bulk | 2000 | JW | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 2 | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 2 | - | - | - | - | - | - | - | - | Natural | - | Tin | - | - | - | 6.35mm | 14.986mm | 0.250 6.350mm | 0.590 14.986mm | 0.250 6.350mm | - | 0.090 2.286mm | No | ROHS3 Compliant | Lead Free | ||
![]() EW-25-15-SM-D-200 Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | - | Bulk | 2016 | Flex Stack, EW | e3 | yes | Active | Not Applicable | Solder | - | BOARD STACKING CONNECTOR | 50 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | - | - | - | - | - | - | - | 94V-0 | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | 0.200 5.080mm | 0.630 16.002mm | 0.100 2.540mm | 30.0μin 0.76μm | 0.330 8.382mm | - | ROHS3 Compliant | - | ||
![]() ZW-44-10-L-S-395-315 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | PHOSPHOR BRONZE | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |